EN
  • EN
  • DE

TDA7449D

Part No TDA7449D
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description TONE CONTROL DIGITALLY CONTROLLED AUDIO PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1266208-TDA7449D
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7449D CAD Model

Description

STMicroelectronics TDA7449D Audio Processor

The TDA7449D from STMicroelectronics is a sophisticated audio processor chip designed to deliver high-quality sound enhancement and control for automotive and consumer audio applications. This integrated circuit is part of the Sound Terminal® family and is specifically engineered to provide advanced audio processing capabilities in a compact and efficient package.

The TDA7449D features a 3-band equalizer with adjustable gain, which allows users to fine-tune the bass, midrange, and treble frequencies to their preferences. This level of customization ensures an optimal listening experience across different music genres and audio content. Additionally, the chip includes a loudness function that compensates for the human ear's sensitivity at low volumes, ensuring that audio details are preserved even when the volume is turned down.

One of the standout features of the TDA7449D is its input multiplexer, which supports up to six stereo inputs. This makes it an ideal choice for systems that require multiple audio sources, such as CD players, MP3 players, and satellite radios. The flexibility in input selection allows for seamless integration with a variety of audio devices.

The device is controlled via an I²C bus, which simplifies the communication with microcontrollers and allows for easy adjustments of volume, balance, fader, and equalization settings through software. This digital interface ensures precise control over the audio parameters and enables the creation of user-friendly interfaces for adjusting the sound settings.

The TDA7449D comes in a compact SO28 package, making it suitable for space-constrained applications without compromising on performance. It operates over a wide supply voltage range, which makes it versatile for use in both automotive environments and standard consumer electronics.

In summary, the STMicroelectronics TDA7449D is a feature-rich audio processor that offers flexibility, high-quality sound customization, and ease of use, making it an excellent choice for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess