The TDA7469 from STMicroelectronics is an advanced audio processor integrated circuit (IC) designed to deliver superior sound quality and functionality for automotive and consumer audio applications. This versatile IC is a perfect choice for those who require a high level of integration, performance, and reliability in their audio processing systems.
Key Features
- Input Multiplexer: The TDA7469 features a 3 stereo input multiplexer, allowing for flexible source selection.
- Volume Control: It includes a wide range volume control with 1.25 dB steps for precise audio level adjustment.
- Treble and Bass Control: Users can fine-tune the treble and bass of their audio output to match their preferences or to compensate for acoustic characteristics of different environments.
- Loudness Function: The loudness function is integrated to enhance the listener's audio experience at low volume levels.
- Independent Speaker Control: It allows for independent control of each speaker's volume, enabling a customized audio experience and better sound balancing.
Applications
The TDA7469 is well-suited for a range of applications, including:
- Car audio systems
- Home stereo systems
- Audio/video receivers
- Public address systems
Technical Specifications
- Supply Voltage: Typically operating at 9V, with an allowable range from 6V to 10.5V.
- Signal-to-Noise Ratio: Provides excellent signal-to-noise ratio, ensuring clear audio reproduction.
- Package: Available in a Miniature Package, making it suitable for space-constrained applications.
The TDA7469 is a testament to STMicroelectronics' commitment to providing high-quality audio processing solutions. Its integration of multiple functions into a single IC allows for streamlined design and manufacturing processes, making it an efficient and cost-effective option for audio system developers.