EN
  • EN
  • DE

STA381BWSTR

Part No STA381BWSTR
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC AUDIO SYSTEM 2.1 48-VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Fully Integrated Processor
Applications Pre-Amplifier
Number of Channels 2
Supply Voltage - Operating 4.5 V to 25.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications Full Flexible Amplification
Case / Package 48-VQFN (7x7)
Win Source Part Number 031051-STA381BWSTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STA381BWSTR CAD Model

Description

The STA381BWSTR is a state-of-the-art sound terminal from STMicroelectronics, designed to deliver high-quality audio performance in a compact, power-efficient package. This integrated circuit is part of ST's Sound Terminal® family and is tailored for applications that demand superior sound fidelity combined with energy savings and reduced space requirements.

Key Features

  • High-Quality Audio Processing: The STA381BWSTR comes with advanced audio processing capabilities that ensure a clear and rich audio output. Its high dynamic range and low distortion make it suitable for high-end audio applications.
  • Power Efficiency: This product is designed for optimal power management. It features a flexible power supply voltage and low power consumption, making it ideal for portable and power-sensitive devices.
  • Multipurpose Use: With its versatile configuration options, the STA381BWSTR can be used in a wide range of audio applications, from home theater systems to multimedia devices and automotive audio systems.
  • Digital Interfaces: It supports multiple digital audio interfaces, including I2S and TDM, allowing for easy integration into various digital audio systems.
  • Integrated DSP: The built-in digital signal processor (DSP) enables advanced audio processing and customization, enhancing the audio experience with features such as dynamic range compression, equalization, and bass management.

Applications

The STA381BWSTR is well-suited for a variety of applications where audio quality is paramount. These include:

  • Home audio and theater systems
  • Active speakers and soundbars
  • Car audio systems
  • Portable audio devices
  • TVs and other consumer electronics

Technical Specifications

The STA381BWSTR operates over a wide temperature range and is housed in a compact package that is easy to integrate into existing designs. It features multiple output channels, which can be configured to drive speakers directly with high efficiency, reducing the need for external components.

Conclusion

Overall, the STA381BWSTR from STMicroelectronics represents a cutting-edge solution for designers looking to enhance their audio products with superior sound quality, power efficiency, and integration flexibility. Its robust feature set and adaptability make it a top choice for the next generation of audio applications.

You May Also Be Interested in

Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
Cirrus Logic Inc.
CS4226 - SURROUND SOUND CODEC
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7149 $62.8639
25+ $4.6893 $117.2325
39+ $4.5426 $177.1614
53+ $4.3959 $232.9827
68+ $4.2504 $289.0272
91+ $3.8103 $346.7373
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess