EN
  • EN
  • DE

TDA7417

Part No TDA7417
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description Car radio audio processor | IC AUDIO SIGNAL PROCESSOR 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Function Audio Signal Processor
Applications Automotive Audio
Number of Channels 2
Interface I2C
Supply Voltage (V) 8V ~ 9V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Family Part Number TDA7417
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1266201-TDA7417
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7417 CAD Model

Description

The TDA7417 from STMicroelectronics is a cutting-edge car signal processor that is specifically designed to enhance the audio experience in automotive applications. This sophisticated IC integrates multiple features that are essential for advanced car audio systems, providing both versatility and high performance in a compact package.

Key Features:

  • 3 Band Equalizer: The TDA7417 features a 3-band equalizer with adjustable gain, allowing for precise sound tailoring to match the acoustics of the car's interior or the preferences of the listener.
  • Flexible Input Stage: The processor supports various input configurations, including differential inputs, making it compatible with a wide range of audio sources.
  • Volume Control: An integrated volume control allows for smooth and continuous adjustment of the audio level, ensuring optimal listening comfort.
  • Selectable Input Gain: To accommodate different signal levels, the TDA7417 provides selectable input gain, ensuring compatibility with other components in the audio system.
  • Soft Step Function: The soft step function ensures that volume changes are free from clicks and pops, providing a seamless audio experience.

Applications:

The TDA7417 is ideally suited for a variety of automotive audio applications, including:

  • Car radios and multimedia systems
  • Audio amplifiers with signal processing capabilities
  • Advanced in-car audio systems with customizable sound settings

Technical Specifications:

The device operates over a wide supply voltage range and is housed in a compact package, making it easy to integrate into automotive audio systems. Its robust design ensures reliable operation under the harsh conditions typical of automotive environments.

In summary, the TDA7417 from STMicroelectronics is a versatile and powerful car signal processor that offers a range of features designed to improve the audio quality and user experience in modern automotive applications. With its advanced equalization capabilities, flexible input options, and user-friendly controls, it is an excellent choice for manufacturers looking to enhance the audio systems of their vehicles.

You May Also Be Interested in

Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,120 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess