Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series MDmesh II
Packaging Tube
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 600V
Current - Continuous Drain (Id) @ 25°C 45A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 150nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 4800pF @ 50V
Vgs (Maximum) ±25V
Power Dissipation (Maximum) 300W (Tc)
Rds On (Maximum) @ Id, Vgs 60 mOhm @ 22.5A, 10V
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-247
Package TO-247-3
Win Source Part Number 1262380-STW56NM60N
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STW56NM60N
Introduction Date May 19, 2009
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian STW56NM60N CAD Model

Description

The STW56NM60N is a cutting-edge N-channel 600V Power MOSFET manufactured by STMicroelectronics. This high-performance transistor is designed to offer both low on-resistance and low gate charge, making it an ideal choice for a wide range of high-efficiency applications. The device is part of the MDmesh™ series, which is renowned for its excellent switching performance and energy efficiency.

Key Features

  • High Voltage Capability: With a drain-source voltage (V<sub>DS) of 600V, the STW56NM60N is suitable for high voltage applications, providing reliable performance in demanding environments.
  • Low On-Resistance (R<sub>DS(on)): The low on-resistance minimizes conduction losses and enhances overall efficiency, which is critical for power management in electronic circuits.
  • Reduced Gate Charge (Q<sub>g): A lower gate charge ensures faster switching speeds and reduced switching losses, which is advantageous for high-frequency operations.
  • 100% Avalanche Tested: This feature guarantees robustness and reliability, ensuring the MOSFET can handle high-energy pulses.
  • Zener-Protected: The built-in Zener diode protects the gate from electrostatic discharges, enhancing the durability of the device.

Applications

The STW56NM60N is versatile and can be used in various high-efficiency applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High-Performance DC-DC Converters
  • Motor Control Systems
  • Power Factor Correction Circuits
  • Welding Equipment

Technical Specifications

Parameter Value Drain-source Voltage (V<sub>DS) 600V Continuous Drain Current (I<sub>D) 56A Power Dissipation (P<sub>D) 300W Operating Temperature Range -55°C to 150°C

The STW56NM60N is a testament to STMicroelectronics' commitment to providing advanced power MOSFETs that meet the evolving needs of modern electronics. Its robust design and superior electrical characteristics make it a prime choice for designers looking to enhance system performance and energy efficiency.

You May Also Be Interested in

Diodes Incorporated
N-CHANNEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR
Need more? Email Us
ECAD model for DMN2100UDM
STMicroelectronics
N-channel 600 V, 0.186 typ., 18 A MDmesh II Plus low Qg Power MOSFET in a PowerFLAT 8x8 HV package
Lowest to $7.0670
ECAD model for STL24N60M2
Alpha & Omega Semiconductor Inc.
TO362F PACKAGE MARKING DESCRIPTION
Need more? Email Us
ECAD model for AOWF11N60
Alpha & Omega Semiconductor Inc.
60V N-Channel MOSFET
Lowest to $1.8017
ECAD model for AON7244
Freescale Semiconductor - NXP
RF MOSFET LDMOS 28V NI780
Need more? Email Us
ECAD model for AFT26H050W26SR3
IXYS
HiPerRF Power MOSFETs
Lowest to $39.1164
ECAD model for IXFK24N100
Vishay
N-Channel 30 V (D-S) MOSFET with Schottky Diode
Lowest to $1.3039
ECAD model for SIS780DN
Fairchild/ON Semiconductor
600V N-Channel MOSFET
Need more? Email Us
ECAD model for FCPF7N60YDTU
Vishay
Dual P-Channel 12 V (D-S) MOSFET
Lowest to $1.7079
ECAD model for SI6913DQ-T1-E3

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8108 $64.8648
15+ $8.8705 $133.0575
23+ $8.5933 $197.6459
32+ $8.3160 $266.1120
41+ $8.0389 $329.5949
54+ $7.2072 $389.1888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 56 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention