EN
  • EN
  • DE

F16NM50N

Part No F16NM50N
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 15A TO-220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 15A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 38nC @ 10V
Max Input Capacitance 1200pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 30W (Tc)
Maximum Rds On at Id,Vgs 260 mOhm @ 7.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 066689-F16NM50N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian F16NM50N CAD Model

Description

The F16NM50N is a high-performance N-channel Power MOSFET produced by the renowned semiconductor manufacturer, STMicroelectronics. This device is designed to meet the increasing demands of modern electronic applications, offering an optimal balance between efficiency and reliability.

Key Features

  • Drain-source Voltage (V<sub>DS): 500V - Provides a high voltage rating suitable for various power applications.
  • Continuous Drain Current (I<sub>D): 16A - Ensures a robust current carrying capability.
  • Low On-resistance (R<sub>DS(on)): 0.15Ω - Minimizes conduction losses and improves overall efficiency.
  • Fast Switching Speed - Enhances performance in high-frequency applications.
  • 100% Avalanche Tested - Guarantees reliable operation even under extreme conditions.
  • High dv/dt Capability - Suitable for fast switching applications and can handle rapid voltage changes.

Applications

The F16NM50N MOSFET is versatile and can be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS) - Its fast switching capabilities make it ideal for both AC/DC and DC/DC converters.
  • LED Lighting - Provides efficient power control for high-brightness LED drivers.
  • Motor Control - Capable of handling high currents, making it suitable for driving electric motors.
  • Power Management - Useful in various power management circuits due to its high efficiency and reliability.

Package and Quality

The F16NM50N comes in a TO-220 package, which is widely used for MOSFETs due to its good thermal and electrical characteristics. The package is designed to handle high heat dissipation, ensuring the MOSFET operates within its specified temperature range for enhanced durability and performance.

STMicroelectronics is committed to delivering high-quality products. The F16NM50N MOSFET is a testament to this commitment, offering reliability and performance for a variety of power applications. With its robust design and advanced technology, the F16NM50N is an excellent choice for designers looking to improve the efficiency and longevity of their electronic designs.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
Sanken
N-Channel MOS FET
Need more? Email Us
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess