EN
  • EN
  • DE

F5NK100Z

Part No F5NK100Z
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 1KV 3.5A TO220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 1000V (1kV)
Continuous Drain Current at 25°C 3.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 59nC @ 10V
Max Input Capacitance 1154pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 30W (Tc)
Maximum Rds On at Id,Vgs 3.7 Ohm @ 1.75A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 037876-F5NK100Z
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian F5NK100Z CAD Model

Description

F5NK100Z N-Channel MOSFET by STMicroelectronics

The F5NK100Z is a high-performance N-Channel MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to deliver efficiency and reliability for a wide range of applications. Its robust construction and advanced technology make it suitable for high voltage power switching and electronic circuits that require low on-resistance, fast switching, and high thermal performance.

Key Features

  • High Voltage Capability: The F5NK100Z is capable of handling high voltages, making it ideal for applications that operate at elevated voltages.
  • Low On-Resistance: With its low on-state resistance, this MOSFET ensures minimal power loss and heat generation, contributing to the overall efficiency of the system.
  • Fast Switching Speed: The device is engineered for fast switching, which is critical for reducing switching losses and improving performance in power conversion applications.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring reliability and longevity even under stressful conditions.
  • Gate Charge Minimization: The optimized gate charge of the F5NK100Z allows for efficient switching, which is essential for high-frequency operations.

Applications

The F5NK100Z MOSFET is versatile and can be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC/DC converters
  • Motor control circuits
  • Power management functions
  • Inverters and other power conversion systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The F5NK100Z MOSFET is no exception, with its construction meeting the stringent standards set by the industry. Users can expect a reliable component that will perform consistently over its intended lifespan.

Conclusion

With its exceptional features such as high voltage capability, low on-resistance, fast switching, and robust avalanche ruggedness, the F5NK100Z from STMicroelectronics stands out as a superior choice for designers seeking to enhance the performance and reliability of their power management systems. Whether for consumer electronics, industrial applications, or automotive systems, the F5NK100Z is designed to meet the challenges of modern electronic circuits.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
Sanken
N-Channel MOS FET
Need more? Email Us
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess