Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Applications Audio, Video
Single Supply Voltage (V+) 4.75 V to 5.25 V
Dual Supply Voltage(V±) ±4.75 V to 5.25 V, ±11.2 V to 12.8 V
-3db Bandwidth 15MHz
Features CVBS, I2C, SCART
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 64-LQFP (14x14)
Win Source Part Number 133819-STV6412AD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STV6412AD CAD Model

Description

STV6412AD - Multifunctional Audio/Video Switch

The STV6412AD from STMicroelectronics is a versatile audio/video switch matrix that is designed to facilitate the routing of analog audio and video signals in multimedia systems. This integrated circuit is particularly well-suited for applications where multiple audio and video sources need to be connected to various outputs, such as in DVD players, satellite receivers, and audio/video receivers.

Key Features:

  • Multiple Inputs and Outputs: The STV6412AD offers a comprehensive range of input and output channels, including 6 audio inputs, 3 audio outputs, 3 CVBS video inputs, and 2 CVBS video outputs. This allows for flexible connection configurations to accommodate a variety of audio and video sources.
  • High-Quality Signal Switching: With its high-quality signal switching capabilities, the STV6412AD ensures minimal signal degradation, providing users with a clear and stable audio and video experience.
  • I²C Bus Control: The device can be easily controlled via the I²C bus, allowing for seamless integration with microcontrollers and other digital control systems. This makes it easy to manage the switching functions programmatically.
  • Low Crosstalk and Distortion: The STV6412AD has been engineered to minimize crosstalk and distortion, ensuring that the integrity of the audio and video signals is maintained throughout the switching process.
  • Standby Mode: An energy-saving standby mode reduces power consumption when the device is not in active use, making it an environmentally friendly option for power-conscious designs.

Applications:

The STV6412AD is ideal for a wide range of consumer electronics where complex AV routing is required. Its application areas include:

  • Home Theater Systems
  • DVD Players and Recorders
  • Set-Top Boxes
  • TVs with Multiple AV Inputs
  • Audio/Video Switching Panels

With its robust design and advanced features, the STV6412AD from STMicroelectronics is a comprehensive solution for managing audio and video signals in complex electronic systems. It simplifies the design of multi-input/output AV systems and enhances the user experience by providing high-quality signal management.

You May Also Be Interested in

Vishay
IC AMP/VIDEO/MUX LP 4/8CH 28DIP / Analog Multiplexer Single 8:1/Dual 4:1 28-Pin PDIP
Need more? Email Us
ECAD model for DG538ADJ-E3
Maxim Integrated
Digital Crosspoint Dual 2x2 32-Pin TQFN EP T/R / IC CROSSPOINT SWITCH DUAL 32TQFN
Need more? Email Us
ECAD model for MAX9393ETJ+T
Texas Instruments
IC VIDEO MULTIPLEXER SPST 8SOIC / Analog Multiplexer Single 2:1 8-Pin SOIC T/R
Lowest to $10.1051
ECAD model for LMH6570MAX/NOPB
Linear Technology
IC VIDEO MULTIPLEXER 2X1 24QFN / Analog Multiplexer/Amp Triple 2:1 Automotive 24-Pin QFN EP Tube
Need more? Email Us
ECAD model for LT6555IUF#PBF
Maxim Integrated
Analog Switch Dual SPDT 16-Pin QSOP / IC ANALOG SW VIDEO BID 16QSOP
Lowest to $2.6077
ECAD model for MAX4567CEE+
Maxim Integrated
Analog Switch Quad SPST 16-Pin QSOP / IC VIDEO SWITCH DUAL SPST 16QSOP
Lowest to $2.6162
ECAD model for MAX4566CEE+
Maxim Integrated
Analog Switch Dual SPST/Dual SPDT 16-Pin QSOP / IC AUD/VID SWITCH IC2 SER 16QSOP
Need more? Email Us
ECAD model for MAX4562CEE+
ON Semiconductor
3:1 High-Speed USB Multiplexer and Hub Routing Switch | IC USB MUX/SWITCH 16UMLP
Lowest to $1.2733
ECAD model for FSUSB73UMX
Maxim Integrated
Analog Switch Dual SPST 16-Pin SOIC N / IC VIDEO SWITCH DUAL SPST 16SOIC
Need more? Email Us
ECAD model for MAX4546CSE+

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $2.0555 $71.9425
80+ $1.6868 $134.9440
120+ $1.6339 $196.0680
165+ $1.5808 $260.8320
215+ $1.5290 $328.7350
285+ $1.3712 $390.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention