EN
  • EN
  • DE

STA335BWS13TR

Part No STA335BWS13TR
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description 2.1-channel high-efficiency digital audio system
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Audio Special Purpose
Win Source Part Number 194139-STA335BWS13TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STA335BWS13TR CAD Model

Description

Introducing the STA335BWS13TR from STMicroelectronics

The STA335BWS13TR is a cutting-edge audio system-on-chip solution from STMicroelectronics, designed to offer high-quality sound and a multitude of features for audio applications. This integrated circuit is part of ST's Sound Terminal® family, which is renowned for its power-efficient, full digital audio processing and robust output power capabilities.

At the heart of the STA335BWS13TR is a digital audio processor with fully integrated digital audio interfaces and a high-efficiency power stage. This combination allows for exceptional audio performance with a reduced component count, making it an ideal choice for compact audio applications such as LCD TVs, docking stations, digital wireless speakers, and soundbars.

Key Features of the STA335BWS13TR

  • Power Output: The device is capable of delivering up to 2 x 20W of continuous output power to a 8 Ohm load, ensuring loud and clear sound reproduction.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range from 4.5V to 18V, providing flexibility in various power supply configurations.
  • High-Efficiency Design: The STA335BWS13TR employs a full digital audio process that not only provides high-quality sound but also ensures high efficiency, which reduces energy consumption and heat dissipation.
  • Flexible Input Formats: It supports a variety of input formats, including I²S and TDM, enabling easy integration with most digital audio sources.
  • Advanced Protection Features: The chip includes several protection features such as short-circuit protection, thermal overload protection, and a clip detector, which help to prevent damage to the IC and the connected speakers.

With its compact PowerSSO-36 package, the STA335BWS13TR is designed to fit into space-constrained applications without compromising on performance. The chip also supports multiple switching frequencies, allowing designers to optimize the system for efficiency or for reduced electromagnetic interference, depending on the application requirements.

Overall, the STA335BWS13TR from STMicroelectronics stands out as a powerful and versatile audio solution that meets the needs of modern, high-performance audio systems. Its integration of advanced features in a single chip provides a streamlined, cost-effective approach for delivering superior sound quality in a wide range of consumer electronics products.

You May Also Be Interested in

ON Semiconductor
Audio Channel
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 189 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess