EN
  • EN
  • DE

STTH1302CFP

Part No STTH1302CFP
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 200V 6.5A TO220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 6.5A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 6.5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 25ns
Current - Reverse Leakage @ Vr 6μA @ 200V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 054302-STTH1302CFP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTH1302CFP CAD Model

Description

STTH1302CFP - Ultrafast High Voltage Rectifier

The STTH1302CFP, manufactured by STMicroelectronics, is an ultrafast high voltage rectifier designed to meet the stringent requirements of modern electronic applications. This high-performance diode is a perfect solution for use in switch-mode power supplies, high-frequency converters, and power switching circuits. Its superior switching capabilities make it an ideal component for improving efficiency and reliability in a wide range of high-speed circuit designs.

Key Features

  • Voltage Ratings: The STTH1302CFP is capable of withstanding repetitive reverse voltages up to 200 volts, making it suitable for high voltage applications.
  • High Current Capability: With an average forward current of 13 amperes and a non-repetitive peak forward surge current of 100 amperes, this rectifier can handle significant power levels.
  • Ultrafast Recovery Time: The device boasts an exceptionally fast reverse recovery time of 35 nanoseconds, minimizing power losses and improving efficiency.
  • Low Forward Voltage Drop: The low forward voltage drop reduces conduction losses and offers improved thermal performance.
  • Robust Design: Encapsulated in an isolated TO-220FP package, the STTH1302CFP ensures high mechanical strength and thermal resistance.
  • High Junction Temperature: Capable of operating at junction temperatures ranging from -40°C to +175°C, it is suitable for high-temperature environments.

Applications

  • Switch-mode power supplies (SMPS)
  • Power management systems
  • Power factor correction circuits
  • Freewheeling diodes in converters and motor control circuits
  • Snubber diodes
  • High-frequency rectification

The STTH1302CFP from STMicroelectronics is a testament to the company's commitment to providing advanced semiconductor solutions. Its high-speed switching, robust package, and thermal efficiency make it an excellent choice for designers looking to enhance the performance of their power conversion systems. Whether for industrial, commercial, or consumer applications, the STTH1302CFP stands out as a reliable and efficient component for any high voltage and high-speed rectification needs.

You May Also Be Interested in

Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess