EN
  • EN
  • DE

BAT46SW

Part No BAT46SW
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description SMALL SIGNAL SCHOTTKY DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1151518-BAT46SW
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BAT46SW CAD Model

Description

The BAT46SW is a highly efficient, surface-mount Schottky diode designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This diode is engineered to meet the requirements of a wide range of electronic applications, offering low forward voltage drop and minimal leakage current characteristics.

Key Features

  • Low Forward Voltage Drop: The BAT46SW provides a very low forward voltage drop, which enhances overall efficiency in applications where voltage conservation is critical.
  • High Current Capability: With a maximum average forward current of 150 mA, this diode is suitable for high-current operations, making it versatile for various circuit designs.
  • Fast Switching Speed: The fast switching capability of the BAT46SW ensures that it can handle high-frequency operations with ease, which is essential for power regulation and conversion applications.
  • Low Leakage Current: The diode features a low reverse leakage current, which contributes to the reduction of power loss and increases the efficiency of the overall system.
  • Surface-Mount Package: The BAT46SW comes in a compact SOD-123 package, which is ideal for space-constrained applications and allows for easy integration into surface-mount technology (SMT) manufacturing processes.

Applications

The BAT46SW is suitable for a variety of applications, including but not limited to:

  • Power supply circuits
  • DC-DC converters
  • Reverse polarity protection
  • Switching power supplies
  • Freewheeling diodes in low-voltage applications

Specifications

Parameter Value Package SOD-123 Repetitive Peak Reverse Voltage (V<sub>RRM) 40 V Average Forward Current (I<sub>F(AV)) 150 mA Forward Voltage Drop (V<sub>F) 0.385 V at 100 mA Reverse Leakage Current (I<sub>R) 2 μA at 25 V

In conclusion, the BAT46SW Schottky diode from STMicroelectronics is a robust and reliable component that offers high efficiency, fast switching, and low power loss, making it an excellent choice for designers and engineers looking to optimize their electronic circuits.

You May Also Be Interested in

Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess