EN
  • EN
  • DE

STPS20L50CFP

Part No STPS20L50CFP
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Win Source Part Number 194715-STPS20L50CFP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS20L50CFP CAD Model

Description

STPS20L50CFP - Schottky Rectifier by STMicroelectronics

The STPS20L50CFP is a high-performance Schottky rectifier designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This rectifier is specifically engineered to provide efficient power conversion with minimal losses, making it an ideal choice for a variety of applications including switching power supplies, converters, free-wheeling diodes, and reverse battery protection.

Key Features

  • Low Forward Voltage Drop: The STPS20L50CFP boasts a low forward voltage drop, which enhances power efficiency by reducing the amount of energy dissipated as heat during operation.
  • High Surge Capability: With its robust construction, this rectifier can withstand high surge currents, ensuring reliability and stability in applications subject to transient overvoltages.
  • High Junction Temperature: The device can operate at high temperatures, with a maximum junction temperature of 150°C, providing a wide thermal margin for various operating conditions.
  • Insulated Package: The STPS20L50CFP comes in an insulated TO-220FP package, which offers electrical insulation for easy mounting and safe handling.
  • Avalanche Rated: This feature ensures the rectifier can cope with critical avalanche conditions at rated junction temperatures, further enhancing its robustness.

Applications

The versatility of the STPS20L50CFP makes it suitable for a wide range of applications. It is commonly used in:

  • Switching power supplies
  • DC/DC converters
  • Automotive applications
  • Power management systems
  • Free-wheeling diodes in motor control circuits
  • Reverse battery protection circuits

Technical Specifications

  • Package: TO-220FP
  • Max Repetitive Reverse Voltage (V<sub>RRM): 50V
  • Average Forward Current (I<sub>F(AV)): 20A
  • Forward Voltage Drop (V<sub>F): Typically 0.55V at 10A
  • Operating Junction Temperature (T<sub>j): -65°C to +150°C

STMicroelectronics' STPS20L50CFP is a testament to their commitment to providing high-quality components that enhance the performance and reliability of electronic systems. With its combination of efficiency, robustness, and versatility, the STPS20L50CFP stands out as a superior choice for engineers and designers in need of a dependable Schottky rectifier.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess