EN
  • EN
  • DE

STTH1004S

Part No STTH1004S
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Win Source Part Number 194790-STTH1004S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTH1004S CAD Model

Description

The STTH1004S is a state-of-the-art ultrafast diode, designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-efficiency diode is specifically engineered to meet the rigorous demands of high-frequency rectification and freewheeling applications in converters and inverters.

Key Features

  • High Reverse Voltage: With a reverse voltage of 400 V, the STTH1004S is suitable for high voltage applications, ensuring reliability and robustness in operation.
  • Ultrafast Switching: The diode boasts an exceptionally fast reverse recovery time, making it ideal for high-frequency power switching and improving the efficiency of the overall system.
  • Low Forward Voltage Drop: It features a low forward voltage drop, which reduces power losses and enhances thermal efficiency, leading to a cooler operational environment.
  • High Surge Current Capability: This diode has the ability to handle high surge currents, which is critical for protecting circuits from unexpected voltage spikes.

Applications

The STTH1004S is versatile and can be used in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits (PFC)
  • Snubber circuits
  • Freewheeling diodes in converters and inverters
  • Lighting applications

Package and Quality

The STTH1004S is packaged in a fully isolated TO-220FP package, which not only provides excellent thermal performance but also makes it easy to install in a wide range of equipment without the need for additional insulation pads. STMicroelectronics is committed to delivering high-quality products, and the STTH1004S is no exception, meeting stringent industry standards for performance and reliability.

Conclusion

With its combination of high reverse voltage, ultrafast switching, low forward voltage drop, and high surge current capability, the STTH1004S from STMicroelectronics is an excellent choice for engineers looking to improve the efficiency and reliability of their high-voltage, high-frequency power applications.

You May Also Be Interested in

IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess