EN
  • EN
  • DE

STTH6112TV1

Part No STTH6112TV1
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE MODULE 1.2KV 30A ISOTOP  /  Diode Array 2 Independent Standard 1200 V 30A Chassis Mount ISOTOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1200 V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Max) @ If 2.25 V @ 30 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 115 ns
Current - Reverse Leakage @ Vr 20 µA @ 1200 V
Operating Temperature - Junction 150°C (Max)
Mounting Type Chassis Mount
Package / Case ISOTOP
Supplier Device Package ISOTOP®
Base Product Number STTH61
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names STTH6112TV1-ND,497-16214-5
Standard Package 10
Win Source Part Number 1028614-STTH6112TV1
Ultra Librarian 3D Model Ultra Librarian STTH6112TV1 CAD Model

Description

STTH6112TV1 - Ultra-Fast High Voltage Rectifier

The STTH6112TV1 is a state-of-the-art ultra-fast high voltage rectifier designed by STMicroelectronics, a global leader in semiconductor solutions. This robust rectifier is engineered to meet the rigorous demands of high efficiency power supplies, lighting solutions, and industrial applications, where superior switching capabilities and reliability are paramount.

With its advanced silicon technology, the STTH6112TV1 boasts an impressive reverse voltage of 1200V, making it an ideal choice for systems that require high voltage operation. The device is capable of supporting a continuous forward current of 60A, ensuring that it can handle significant power and current without compromising performance.

One of the key features of the STTH6112TV1 is its ultra-fast reverse recovery time, which minimizes power losses during switching and enhances the overall efficiency of the power conversion process. This characteristic is particularly beneficial in applications such as switch-mode power supplies (SMPS), where high switching frequencies are common.

The rectifier is housed in an insulated TO-220AB package, which not only provides excellent thermal performance but also ensures electrical isolation from the mounting surface. This package is well-suited for easy installation and integration into a wide variety of circuit designs.

STMicroelectronics has placed a strong emphasis on reliability and safety in the design of the STTH6112TV1. The device features a junction temperature range from -40°C to +175°C, allowing it to operate reliably in extreme environmental conditions. Additionally, its low leakage current and high surge current capability make it an exceptionally robust solution for demanding applications.

In summary, the STTH6112TV1 from STMicroelectronics is a high-performance ultra-fast high voltage rectifier that offers a blend of high voltage capability, fast switching, thermal efficiency, and reliability. It is an excellent choice for designers looking to improve the efficiency and longevity of their power conversion systems.

For detailed specifications and application notes, designers and engineers are encouraged to consult the comprehensive datasheet and technical documentation available on the STMicroelectronics website.

You May Also Be Interested in

Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $124.3230 $124.3230
2+ $120.3126 $240.6252
3+ $116.3020 $348.9060
4+ $104.2709 $417.0836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess