EN
  • EN
  • DE

STTH16R04CFP

Part No STTH16R04CFP
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 400V 8A TO220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) (per Diode) 8A
Voltage - Forward (Vf) (Max) @ If 1.5V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 10μA @ 400V
Operating Temperature - Junction -40°C to 175°C
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 054307-STTH16R04CFP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTH16R04CFP CAD Model

Description

STTH16R04CFP - Ultrafast Recovery Diode from STMicroelectronics

The STTH16R04CFP is a high-performance ultrafast recovery diode designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This diode is engineered to meet the stringent requirements of high-efficiency power supply systems and is particularly suitable for use in switching power supplies, inverters, and as a freewheeling diode in various applications.

Featuring a reverse voltage of 400V and a forward current of 16A, the STTH16R04CFP is capable of handling high power and high surge currents without compromise. Its ultrafast recovery time minimizes power loss and improves the efficiency of the overall system, which is critical in power management applications.

One of the key attributes of the STTH16R04CFP is its low forward voltage drop, which contributes to reduced power dissipation and better thermal performance. This characteristic ensures that the diode can operate at lower temperatures, thereby extending the life of the product and the systems in which it is used.

The device is packaged in a fully insulated TO-220FP package, which provides excellent insulation and mechanical protection. The package is also designed for easy installation and is compatible with standard mounting processes, making it a versatile choice for various circuit designs.

In addition to its electrical performance, the STTH16R04CFP offers high reliability. It is characterized by its robustness against repetitive peak reverse voltage and its ability to withstand transient voltage spikes, which are common in industrial environments. This makes the diode an ideal choice for critical applications where failure is not an option.

STMicroelectronics has designed the STTH16R04CFP with environmental concerns in mind. The device complies with RoHS (Restriction of Hazardous Substances) directives, which means it is free from lead and other harmful substances, making it an environmentally friendly choice for electronic designs.

In summary, the STTH16R04CFP from STMicroelectronics is a high-quality ultrafast recovery diode that offers excellent performance, reliability, and environmental compliance. It is a perfect fit for designers looking to enhance the efficiency and longevity of their power management systems.

You May Also Be Interested in

General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess