EN
  • EN
  • DE

BAT30CWILM

Part No BAT30CWILM
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer STMicroelectronics
Win Source Part Number 231555-BAT30CWILM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAT30CWILM CAD Model

Description

The BAT30CWILM is a state-of-the-art Schottky diode, expertly crafted by STMicroelectronics, a global leader in semiconductor solutions. This diode is specifically designed to offer superior performance in a wide range of applications, including high-frequency rectification and voltage clamping. With its compact surface-mount package, it is an excellent choice for space-constrained applications.

Key Features

  • Low Forward Voltage Drop: The BAT30CWILM boasts a low forward voltage drop, which enhances power efficiency and reduces thermal stress, making it ideal for portable and battery-powered devices.
  • High Junction Temperature: Capable of operating at high temperatures, this diode ensures reliability and stability across various temperature ranges.
  • Fast Switching Speed: With its fast switching capabilities, the BAT30CWILM is well-suited for high-frequency applications, ensuring minimal power loss and faster circuit response times.
  • Low Leakage Current: The diode exhibits low leakage current, which is critical for maintaining energy efficiency, particularly in standby modes.
  • Surface-Mount Package: The BAT30CWILM comes in a SOD-123 flat package, which is designed for optimal space-saving on printed circuit boards, without compromising performance.

Applications

The versatility of the BAT30CWILM allows it to be used in various electronic circuits. It is particularly useful in:

  • Switching power supplies
  • DC/DC converters
  • Reverse polarity protection circuits
  • Adapters and battery chargers
  • Automotive applications
  • Power management systems

Technical Specifications

Some of the key technical specifications of the BAT30CWILM include:

  • Forward Continuous Current: 350 mA
  • Repetitive Peak Reverse Voltage: 30 V
  • Non-Repetitive Peak Forward Surge Current: 2 A
  • Operating Junction Temperature Range: -40°C to +150°C
  • Package: SOD-123

With its robust design and high efficiency, the BAT30CWILM Schottky diode from STMicroelectronics is an excellent choice for designers looking to enhance their electronic designs with reliable and high-performance components.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess