EN
  • EN
  • DE

STTH802CB

Part No STTH802CB
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 200V 4A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Array 1 Pair Common Cathode Standard 200 V 4A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name STTH802
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935651-STTH802CB
Ultra Librarian 3D Model Ultra Librarian STTH802CB CAD Model

Description

The STTH802CB is a cutting-edge ultrafast high voltage rectifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This robust component is engineered to meet the stringent requirements of high efficiency power supplies, lighting applications, and any circuit demanding a high-performance rectification solution.

Key Features

  • Voltage Rating: The STTH802CB boasts a repetitive peak reverse voltage (VRRM) of 200V, making it suitable for high voltage applications.
  • High Current Capability: With an average forward current (IF(AV)) of 8A, this rectifier can handle significant power, ideal for demanding electrical environments.
  • Ultrafast Reverse Recovery Time: A standout feature is its ultrafast reverse recovery time (trr) of 35ns, providing efficient switching and reduced losses in high-frequency operations.
  • Low Forward Voltage Drop: The component ensures minimal power loss with a low forward voltage drop (VF), enhancing overall system efficiency.
  • Robust Design: The STTH802CB is encapsulated in a fully insulated TO-220AB package, offering excellent thermal and electrical performance while ensuring safety and reliability.

Applications

The versatility of the STTH802CB allows it to be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Free-Wheeling Diode in Converters
  • Snubber Diode
  • Power Factor Correction (PFC) circuits
  • High-frequency inverters
  • LED and conventional lighting systems

Product Advantages

The STTH802CB provides numerous advantages to designers and engineers, such as its ability to improve the efficiency of power supplies, reduce thermal and electrical stresses on components, and enhance the reliability and longevity of the end application. Its package ensures ease of installation and compatibility with standard mounting processes, making it a user-friendly choice for various electronic designs.

Conclusion

With its high-speed switching capabilities, robust design, and efficiency-enhancing features, the STTH802CB from STMicroelectronics represents a superior choice for professionals seeking an ultrafast high voltage rectifier. Whether for industrial, commercial, or consumer electronics, this component delivers the performance and reliability expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess