Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 150V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 920mV @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 5μA @ 150V
Operating Temperature - Junction 175°C (Max)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 142304-STPS20150CG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS20150CG CAD Model

Description

The STPS20150CG is a robust and high-performance Power Schottky Rectifier designed and manufactured by STMicroelectronics, a global semiconductor leader. This rectifier is specifically engineered to cater to a wide range of applications that require efficient power management and high reliability.

Key Features

  • Voltage Rating: The device is characterized by a repetitive peak reverse voltage (V<sub>RRM) of 150V, making it suitable for high-voltage operations.
  • Forward Current: It boasts a high average forward current (I<sub>F(AV)) of 20A, ensuring it can handle significant power in various applications.
  • Low Power Loss: With its Schottky barrier technology, the STPS20150CG ensures low forward voltage drop (V<sub>F) and reduced power loss, enhancing overall efficiency.
  • High Surge Capability: Its surge current capability is designed to withstand high surge events, providing reliable performance under stress.
  • Package: The device comes in a TO-220AB package, which is known for its good thermal performance and ease of mounting on a PCB.
  • Junction Temperature: It operates at a wide junction temperature range, from -40°C to 175°C, making it suitable for extreme environmental conditions.

Applications

The STPS20150CG is ideal for a variety of applications, including:

  • Switching power supplies
  • Converters
  • Freewheeling diodes
  • Reverse battery protection
  • DC/DC converters
  • Automotive applications

Reliability and Performance

STMicroelectronics ensures that the STPS20150CG meets rigorous standards for reliability and performance. Its robust construction and advanced manufacturing techniques make it a preferred choice for engineers and designers looking for a power rectifier that can deliver consistent performance over its lifespan.

Environmental Compliance

The STPS20150CG is also environmentally friendly, complying with RoHS and REACH regulations, which restricts the use of certain hazardous substances in electrical and electronic equipment, ensuring a lower environmental impact.

You May Also Be Interested in

Panjit
TO-220AB, SKY / Diode Array 1 Pair Common Cathode 40 V 10A Through Hole TO-220-3
Need more? Email Us
ECAD model for SB1040CT_T0_00001
IXYS
DIODE MODULE 1.6KV 380A / Diode Array 1 Pair Series Connection 1600 V 380A Chassis Mount Module
Need more? Email Us
ECAD model for MDMA380P1600KC
Vishay
DIODE FRED 200V 8A TO220AB / Diode Array 1 Pair Common Cathode 200 V 8A Through Hole TO-220-3
Lowest to $0.7849
ECAD model for VS-MUR1620CT-M3
STMicroelectronics
DIODE ARRAY 45V 20A D2PAK
Need more? Email Us
ECAD model for FERD40U45CG-TR
Rohm Semiconductor
Need more? Email Us
ECAD model for RB095PS3STB
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers D2 16
Lowest to $36.0615
ECAD model for MD165K08D2
DIOTEC Electronics Corporation
DIODE SOT-323 85V 0.15A 4NS / Diode Array 1 Pair Common Anode 75 V 150mA Surface Mount SC-70, SOT-323
Lowest to $0.0120
ECAD model for BAW56W
Rohm Semiconductor
DIODE ARRAY SCHOTTKY 90V EMD4
Lowest to $0.5955
ECAD model for RB480Y-90T2R
Rohm Semiconductor
DIODE ARRAY SCHOTTKY 30V EMD3
Lowest to $0.2648
ECAD model for RB557WTL

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2498 $58.4964
43+ $2.6665 $114.6595
66+ $2.5832 $170.4912
90+ $2.4998 $224.9820
116+ $2.4165 $280.3140
156+ $2.1665 $337.9740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention