EN
  • EN
  • DE

STTH6110TV2

Part No STTH6110TV2
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE MODULE 1KV 30A ISOTOP / Diode Array 2 Independent Standard 1000 V 30A Chassis Mount ISOTOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Manufacturer STMicroelectronics
Packaging Tube
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000 V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Max) @ If 2 V @ 30 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 100 ns
Current - Reverse Leakage @ Vr 15 µA @ 1000 V
Operating Temperature - Junction 150°C (Max)
Mounting Chassis Mount
Case / Package ISOTOP
Supplier Device Package ISOTOP®
Base Product Number STTH6110
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number STTH6110TV2-ND,497-6749-5
Standard Package 10
Win Source Part Number 1325146-STTH6110TV2
Ultra Librarian 3D Model Ultra Librarian STTH6110TV2 CAD Model

Description

STTH6110TV2 - High-Efficiency Ultrafast Diode

The STTH6110TV2 is a state-of-the-art ultrafast diode, designed and manufactured by STMicroelectronics, one of the industry leaders in semiconductor solutions. This high-performance diode is specifically engineered to meet the rigorous demands of modern high-frequency power switching applications. It is an ideal choice for use in power supplies, inverters, and as a freewheeling diode in various power conversion systems.

At the core of the STTH6110TV2's exceptional performance is its ultrafast switching capability. This feature minimizes switching losses and improves the efficiency of the overall system. The diode boasts a reverse recovery time (trr) that is optimized for high-frequency operation, ensuring that the diode can turn off quickly and reduce energy waste during the transition periods.

The STTH6110TV2 is also characterized by its high reverse voltage of 1000V, which provides a robust safety margin for applications subject to high voltage transients. This high breakdown voltage makes it suitable for high-voltage circuits, providing reliability and stability in challenging electrical environments.

Another significant advantage of the STTH6110TV2 is its low forward voltage drop. This feature reduces conduction losses and helps to maintain a lower operating temperature, thereby extending the lifespan of the diode and the devices it is used in. The diode's thermal performance is further enhanced by its package, which is designed for optimal heat dissipation.

The device is housed in an insulated TO-220AB package, which ensures electrical isolation from the mounting surface. This package is widely recognized for its reliability and is compatible with a variety of PCB layouts. The STTH6110TV2 is also RoHS compliant, adhering to the latest environmental standards and regulations.

In summary, the STTH6110TV2 from STMicroelectronics is a superior choice for designers looking to improve the efficiency and performance of their power conversion systems. With its ultrafast switching, high voltage capability, low forward voltage drop, and robust package, the STTH6110TV2 stands out as a high-quality component in the semiconductor market.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5964 $59.3676
22+ $5.4125 $119.0750
34+ $5.2432 $178.2688
46+ $5.0741 $233.4086
59+ $4.9051 $289.4009
79+ $4.3975 $347.4025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess