EN
  • EN
  • DE

STPS15M80CT

Part No STPS15M80CT
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 80 V
Current - Average Rectified (Io) (per Diode) 7.5A
Voltage - Forward (Vf) (Max) @ If 725 mV @ 7.5 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 25 µA @ 80 V
Operating Temperature - Junction 175°C (Max)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number STPS15
Other Names -497-11346-5,497-11346-5
Standard Package 50
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282869-STPS15M80CT
Ultra Librarian 3D Model Ultra Librarian STPS15M80CT CAD Model

Description

STPS15M80CT Dual Schottky Rectifier

The STPS15M80CT is a robust and high-performance Dual Schottky Rectifier designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This rectifier is part of ST's Schottky diode portfolio and is specifically engineered to offer low forward voltage drop while providing superior switching capabilities.

Key Features

  • High Junction Temperature Capability: The STPS15M80CT is capable of operating at high temperatures, with a maximum junction temperature of 175°C, making it suitable for demanding applications.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances power efficiency by reducing conduction losses.
  • High Surge Current Capability: It has a high surge current capability, ensuring reliability and robustness in applications subject to surge conditions.
  • Dual Center Tap Configuration: The dual diode configuration with a common cathode allows for use in a variety of applications, including as a rectifier in switch-mode power supplies.
  • Power Pack Package: Enclosed in a Power Pack package, the STPS15M80CT offers excellent thermal performance and is suitable for high-density circuit designs.

Applications

The STPS15M80CT is ideal for a wide range of applications, particularly where high efficiency and reliability are of paramount importance. Its typical applications include:

  • Switching power supplies
  • Adapters and on-board DC/DC converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Automotive applications

Technical Specifications

  • Repetitive Peak Reverse Voltage (V<sub>RRM): 80V
  • Average Forward Current (I<sub>F(AV)): 15A
  • Non-Repetitive Peak Forward Surge Current (I<sub>FSM): 150A
  • Forward Voltage Drop (V<sub>F): 0.61V at 15A
  • Operating Junction Temperature (T<sub>j): -40°C to 175°C

With its combination of efficiency, thermal performance, and high current handling, the STPS15M80CT is an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess