EN
  • EN
  • DE

20L25CT

Part No 20L25CT
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer STMicroelectronics
Win Source Part Number 151135-20L25CT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 20L25CT CAD Model

Description

The 20L25CT is a high-performance power Schottky rectifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This component is engineered to meet the rigorous demands of high-efficiency power supply applications. It is particularly well-suited for switch-mode power supplies (SMPS), converters, freewheeling diodes, and reverse battery protection.

Key Features

  • Voltage Rating: The 20L25CT is capable of withstanding repetitive peak reverse voltages up to 25V, making it suitable for low voltage applications.
  • Current Capacity: With a forward current rating of 20A, this rectifier can handle significant current, making it ideal for power-intensive applications.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which reduces power loss and improves efficiency during operation.
  • Fast Switching Speed: The fast switching capability of the 20L25CT minimizes switching losses and is perfect for high-frequency circuits.
  • High Junction Temperature: The rectifier can operate at high junction temperatures, offering a higher reliability and reducing the need for additional cooling systems.

Applications

The 20L25CT is versatile and can be used in a variety of applications. It is often found in:

  • Power supply units for consumer electronics
  • LED lighting systems
  • Automotive applications
  • Telecommunication systems
  • Industrial power management solutions

Package and Quality

STMicroelectronics packages the 20L25CT in a TO-220AB package, which is known for its robustness and ability to handle high power levels. The package ensures optimal thermal performance and is designed for easy mounting on printed circuit boards (PCBs). Furthermore, the product is RoHS compliant and meets international quality and environmental standards, ensuring reliability and sustainability in both production and application.

You May Also Be Interested in

Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess