EN
  • EN
  • DE

STTH20LCD06CT

Part No STTH20LCD06CT
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 600V 10A TO220AB / Rectifier Diode Switching 600V 20A 50ns 3-Pin(3+Tab) TO-220AB Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 600V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Maximum) @ If 2V @ 10A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 1μA @ 600V
Operating Temperature - Junction 175°C (Maximum)
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 795817-STTH20LCD06CT
Popularity Medium
Supply and Demand Status Limited
Family Name STTH20LCD06CT
Introduction Date July 24, 2009
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STTH20LCD06CT CAD Model

Description

STTH20LCD06CT - Ultrafast Recovery Rectifier from STMicroelectronics

The STTH20LCD06CT is a state-of-the-art ultrafast recovery rectifier designed by STMicroelectronics, tailored for applications requiring optimized power density and efficiency. This high-performance component is well-suited for switch-mode power supplies and high-frequency circuits where low conduction and switching losses are essential.

Key Features

  • High Reverse Voltage Capability: With a reverse voltage rating of 600V, the STTH20LCD06CT is capable of handling high voltage environments, making it suitable for a variety of power applications.
  • Ultrafast Reverse Recovery Time: The device boasts an impressive reverse recovery time, minimizing energy losses during the transition from conducting to non-conducting states, which is critical for efficiency in fast-switching applications.
  • Low Forward Voltage Drop: The low forward voltage drop feature ensures reduced power dissipation and improved thermal efficiency, leading to a more reliable and longer-lasting product.
  • High Surge Current Capability: Designed to withstand high surge currents, the STTH20LCD06CT can handle transient overloads effectively, providing robust performance under stress conditions.
  • Insulated Package: The component comes in an insulated package, providing improved thermal resistance and electrical isolation which is vital for safety and functionality in complex circuits.

Applications

The STTH20LCD06CT is ideal for a wide range of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Freewheeling diodes in inverter designs
  • Snubber diodes
  • High-frequency rectification

Reliability and Quality

STMicroelectronics is renowned for its commitment to quality and reliability. The STTH20LCD06CT is built with the high standards that users have come to expect from ST products. It is designed to not only meet but exceed the rigorous demands of industrial and commercial applications.

Whether you're designing power supplies for consumer electronics or industrial systems, the STTH20LCD06CT offers a combination of high efficiency, reliability, and performance that can help elevate your designs to the next level.

You May Also Be Interested in

Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0628 $61.8840
70+ $1.6925 $118.4750
110+ $1.6396 $180.3560
150+ $1.5867 $238.0050
190+ $1.5338 $291.4220
255+ $1.3751 $350.6505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 471 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess