Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 4A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 4A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 20ns
Current - Reverse Leakage @ Vr 4μA @ 200V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 042955-STTH802CT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STTH802CT CAD Model

Description

The STTH802CT is a high-performance ultrafast recovery diode designed by STMicroelectronics, a leader in semiconductor solutions. This diode is specifically engineered to meet the rigorous requirements of high-efficiency converters and SMPS (Switched-Mode Power Supplies), where it helps to minimize power loss and improve overall system reliability.

Key Features

  • Dual Diode Configuration: The STTH802CT comes in a convenient dual common cathode configuration, which simplifies the design of parallel diode applications and reduces the number of components required.
  • High Reverse Voltage Capability: With a reverse voltage rating of 200V, this diode is capable of handling high reverse bias conditions, making it suitable for a variety of demanding applications.
  • Ultrafast Recovery Time: The device boasts an extremely fast recovery time, which is crucial for reducing switching losses in high-frequency operations.
  • Low Forward Voltage Drop: The low forward voltage drop (Vf) of this diode ensures high efficiency, which is critical for energy-sensitive designs.
  • High Surge Current Capability: The STTH802CT can withstand high surge currents, providing robust performance during transient conditions.

Applications

The STTH802CT is ideal for use in a variety of applications, including:

  • Power management systems
  • High-frequency inverters
  • Free-wheeling diodes in converters and motor control circuits
  • Snubber diodes
  • PFC (Power Factor Correction) circuits

Technical Specifications

Parameter Value Package TO-220AB Repetitive Reverse Voltage V<sub>RRM 200V Average Forward Current I<sub>F(AV) 8A Non-Repetitive Forward Surge Current I<sub>FSM 80A Recovery Time t<sub>rr 35ns Junction Temperature T<sub>j -40°C to +150°C

With its combination of high-speed switching capability, efficiency, and reliability, the STTH802CT from STMicroelectronics is an excellent choice for designers looking to optimize their power conversion systems.

You May Also Be Interested in

Vishay
DIODE ARRAY SCHOTTKY 100V TO220 / Diode Array 1 Pair Common Cathode 100 V 20A Through Hole TO-220-3
Lowest to $12.0120
ECAD model for VS-43CTQ100-M3
Rohm Semiconductor
DIODE ARRAY SCHOTTKY 90V TO220FN
Need more? Email Us
ECAD model for RB095T-90
STMicroelectronics
DIODE ARRAY 45V 20A D2PAK
Need more? Email Us
ECAD model for FERD40U45CG-TR
DIOTEC Electronics Corporation
DIODE SOT-323 85V 0.15A 4NS / Diode Array 1 Pair Common Anode 75 V 150mA Surface Mount SC-70, SOT-323
Lowest to $0.0120
ECAD model for BAW56W
IXYS
DIODE MODULE 1.6KV 380A / Diode Array 1 Pair Series Connection 1600 V 380A Chassis Mount Module
Need more? Email Us
ECAD model for MDMA380P1600KC
Rohm Semiconductor
DIODE (RECTIFIER FRD) 150V-VR 40 / Diode Array 1 Pair Common Cathode 150 V 40A Surface Mount TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Lowest to $1.9593
ECAD model for RB238NS150FHTL
Rohm Semiconductor
DIODE ARRAY SCHOTTKY 30V SC75A
Lowest to $0.2926
ECAD model for RB481YT2R
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers F2 20
Need more? Email Us
ECAD model for MF200C06F2
Panjit
TO-220AB, SKY / Diode Array 1 Pair Common Cathode 40 V 10A Through Hole TO-220-3
Need more? Email Us
ECAD model for SB1040CT_T0_00001

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention