EN
  • EN
  • DE

STPS2045CF

Part No STPS2045CF
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 45V TO220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 570mV @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 45V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 054291-STPS2045CF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS2045CF CAD Model

Description

The STPS2045CF from STMicroelectronics is a robust and efficient power Schottky rectifier designed for high-performance applications that require low voltage, high frequency rectification. This device is housed in a TO-220AB package, which ensures a compact footprint while providing excellent thermal performance for better reliability.

Key Features

  • Average Forward Current: The STPS2045CF is capable of handling an average forward current of 20A, making it suitable for high current applications.
  • Peak Repetitive Reverse Voltage: With a peak repetitive reverse voltage (VRRM) of 45V, it can easily manage the demands of low voltage power supplies and converters.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) characteristic of this rectifier reduces power loss and improves efficiency, which is critical for energy-sensitive designs.
  • High Junction Temperature: The device operates at a high junction temperature of up to 175°C, ensuring reliability even under extreme operating conditions.
  • Fast Switching Capability: Its fast switching capability enhances performance in applications requiring high efficiency and frequency.

Applications

The STPS2045CF is ideal for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Adapters and on-board DC/DC converters
  • Free Wheeling Diodes in converters and motor control circuits
  • Power management systems
  • Automotive applications

Quality and Reliability

STMicroelectronics is committed to providing products that meet the highest standards of quality and reliability. The STPS2045CF is no exception, and it is manufactured in state-of-the-art facilities to ensure that it meets the stringent requirements of industrial and automotive-grade applications.

Environmental Compliance

Consistent with STMicroelectronics' dedication to environmental sustainability, the STPS2045CF complies with RoHS and REACH regulations, minimizing the environmental impact of electronic components.

You May Also Be Interested in

Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7905 $58.6005
51+ $2.2904 $116.8104
79+ $2.2188 $175.2852
108+ $2.1471 $231.8868
140+ $2.0755 $290.5700
187+ $1.8607 $347.9509
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess