EN
  • EN
  • DE

STR79-RVDK/9

Part No STR79-RVDK/9
Manufacturer STMicroelectronics
Catalog Software, Services
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Software, Services
Mfr STMicroelectronics
Series RealView®
Package Box
Product Status Obsolete
Type Integrated Development Environment (IDE)
Edition Full
Base Product Number STR79
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.41.0150
Win Source Part Number 1283161-STR79-RVDK/9
Ultra Librarian 3D Model Ultra Librarian STR79-RVDK/9 CAD Model

Description

Product Overview: STR79-RVDK/9 by STMicroelectronics

The STR79-RVDK/9 is a comprehensive development kit from STMicroelectronics, designed for engineers and developers working on advanced embedded systems. This kit supports the STR7 family of microcontrollers, which are based on the high-performance ARM7TDMI core. The STR79-RVDK/9 is particularly tailored for the STR750 series, providing a robust platform for developing and testing applications that require high-speed operations, connectivity, and reliability.

Key Features

  • ARM7TDMI Core: The STR750 microcontroller at the heart of this kit is based on the ARM7TDMI core, offering a perfect balance between performance and power consumption, making it ideal for a wide range of industrial and consumer applications.
  • Comprehensive Development Tools: The kit includes a full suite of development tools, including a JTAG debugger, software libraries, and example applications. This allows for rapid prototyping and streamlines the development process.
  • Extensive Connectivity: With a range of communication interfaces such as USB, CAN, and serial ports, the STR79-RVDK/9 provides versatile options for connecting to other devices and systems.
  • Flexible Memory Options: The development kit supports various memory configurations, including Flash, SRAM, and external memory interfaces, giving developers the flexibility to design complex applications with diverse memory requirements.

Applications

The STR79-RVDK/9 is suitable for a wide array of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Medical Devices
  • Complex IoT Devices
  • Consumer Electronics

Support and Resources

STMicroelectronics provides extensive support for the STR79-RVDK/9 through its online resources. Developers can access technical documentation, software updates, and a user community for collaboration and troubleshooting. This ensures that users of the STR79-RVDK/9 can maximize the potential of the kit and streamline their development cycle.

You May Also Be Interested in

STMicroelectronics
Lowest to $1,329.3234
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microsemi Corporation
LICENSE IP PLAT USB DONGLE 1YR
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
Microsemi Corporation
IP MODULE CORE1553 BUS/REMOTE
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess