EN
  • EN
  • DE

TMDSCCSOMAP-1

Part No TMDSCCSOMAP-1
Manufacturer Texas Instruments
Catalog Software, Services
Description OMAP CODE COMPOSER STUDIO W/ANUA / Integrated Development Environment (IDE) OMAP5912 Programming
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Software, Services
Mfr Texas Instruments
Product Status Obsolete
Type Integrated Development Environment (IDE)
Applications Programming
For Use With/Related Products OMAP5912
Base Product Number TMDS
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8523.49.2010
Win Source Part Number 1341951-TMDSCCSOMAP-1
Ultra Librarian 3D Model Ultra Librarian TMDSCCSOMAP-1 CAD Model

Description

The TMDSCCSOMAP-1 is a highly integrated development kit from Texas Instruments designed for high-performance applications that require exceptional processing power and connectivity. This development platform is ideal for designers and engineers who are looking to leverage the advanced capabilities of the OMAP™ applications processors.

At the heart of the TMDSCCSOMAP-1 lies the OMAP processor, a powerful system-on-chip that combines dual-core ARM Cortex-A9 MPCore with up to 1.5 GHz per core. This allows the development kit to offer the computing power necessary for intensive processing tasks in multimedia, automotive, industrial, and networking applications. The processor is complemented by a rich set of peripherals and interfaces that enable a wide range of functionalities and connectivity options.

The development kit includes a comprehensive software development environment that supports high-level operating systems such as Linux and Android. This environment provides developers with the tools they need to create sophisticated applications quickly and efficiently. Additionally, the kit comes with a range of development tools, including compilers, debuggers, and performance analyzers, which streamline the development process.

To facilitate rapid prototyping and testing, the TMDSCCSOMAP-1 features a modular design with a detachable SOM (System on Module) that can be used independently or integrated into a custom board. It also offers a variety of expansion options through its multiple onboard connectors and expansion ports, allowing for the addition of custom hardware and sensors.

The TMDSCCSOMAP-1 is equipped with advanced multimedia capabilities, including support for high-definition video encoding and decoding, 3D graphics acceleration, and a rich audio subsystem. This makes it an excellent choice for applications that require media processing, such as digital signage, portable media players, and automotive infotainment systems.

Overall, the TMDSCCSOMAP-1 development kit from Texas Instruments offers a flexible and powerful platform for developing cutting-edge applications that demand high processing power, multimedia performance, and connectivity.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
STMicroelectronics
Lowest to $1,329.3234
Lattice Semiconductor Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess