EN
  • EN
  • DE

CWS-MCF-LLPLT-LX

Part No CWS-MCF-LLPLT-LX
Manufacturer Freescale Semiconductor - NXP
Catalog Software, Services
Description MCF MCUs - Integrated Development Environment (IDE)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Programmers, Development Systems
Family Software, Services
Manufacturer Freescale Semiconductor - NXP
Type Integrated Development Environment (IDE)
For Use With/Related Products MCF MCUs
Win Source Part Number 128453-CWS-MCF-LLPLT-LX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CWS-MCF-LLPLT-LX CAD Model

Description

The Freescale Semiconductor - NXP Integrated Development Environment (IDE) is a software tool designed for use with MCF MCUs.

  • Category: Programmers and development systems
  • Family: Software and services
  • Series/Edition: Not specified
  • Operating System: Not specified
  • License Length: Not specified
  • User Details: Not specified
  • Media Delivery Type: Not specified
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Microchip Technology
FPGA DESIGN SYS W/VWDRAW/VIEWSIM / AT6000 Physical Design System with PROcapture and ProSim (20K)
Need more? Email Us
Microsemi Corporation
IP MODULE CORE1553 REMOTE TERM
Need more? Email Us
Microchip Technology
RTOS THREADX MCU EDITION DSPIC / RTOS
Need more? Email Us
Atmel
ATF15xx-DK2 - Integrated Development Environment (IDE)
Need more? Email Us
Microchip Technology
PRO CHIP SOFTWARE LICENSE / Integrated Development Environment (IDE) ATF15xx
Need more? Email Us
Analog Devices Inc.
PRD LIC MAINT UCUSBD CORE SGL / License Blackfin®
Need more? Email Us
Microsemi Corporation
LICENSE IP PLAT USB DONGLE 1YR
Need more? Email Us
Microsemi Corporation
IP MODULE CORE429
Need more? Email Us
NXP / Nexperia
SOFTWARE DIST LICENSE <50000 / RTOS Perpetual 500k Units Programming
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess