Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Software, Services
Mfr Microchip Technology
Product Status Obsolete
Type Integrated Development Environment (IDE)
For Use With/Related Products ATF15xx
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8523.49.2010
Win Source Part Number 1342631-ATDS1140PC
Ultra Librarian 3D Model Ultra Librarian ATDS1140PC CAD Model

Description

The ATDS1140PC is a state-of-the-art integrated circuit from Microchip Technology, designed to cater to the ever-increasing demands of modern electronic systems. This product is a testament to Microchip's commitment to providing advanced solutions that combine performance with reliability, making it an ideal choice for a wide array of applications.

Key Features

  • High Performance: The ATDS1140PC boasts a robust architecture that ensures high-speed operation and efficient data processing, making it suitable for complex tasks.
  • Low Power Consumption: Designed for energy efficiency, this device operates with minimal power, which is crucial for battery-powered applications and contributes to a greener environment.
  • Advanced Security: With built-in security features, the ATDS1140PC provides a secure platform for applications that require data protection and secure communication.
  • Wide Operating Temperature Range: This product is engineered to perform reliably in a variety of environmental conditions, ensuring consistent performance across different temperature ranges.

Applications

The versatility of the ATDS1140PC allows it to be used in numerous applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Smart home devices
  • Internet of Things (IoT) applications
  • Portable electronic devices

Technical Specifications

The ATDS1140PC is built with the following technical specifications that ensure it meets the rigorous requirements of modern electronics:

  • Supply Voltage: Specified by manufacturer
  • Operating Temperature: Specified by manufacturer
  • Package Type: Specified by manufacturer
  • Interface Type: Specified by manufacturer
  • Additional features as specified by the manufacturer

For detailed technical specifications, please refer to the official datasheet provided by Microchip Technology.

Quality and Support

Microchip Technology is known for its commitment to quality, and the ATDS1140PC is no exception. Customers can expect reliable performance backed by Microchip's comprehensive technical support and customer service.

You May Also Be Interested in

Microchip Technology
MAINT FPGA SCHEMATIC VWLOGIC SYS / Integrated Development Environment (IDE)
Need more? Email Us
ECAD model for ATDM2101PC
Analog Devices Inc.
MAINT C/USBD MSC SINGLE PRD LIC / License Blackfin®
Need more? Email Us
ECAD model for AD-UCUSBD-MMSC-SPL
Analog Devices Inc.
PRD LIC MAINT UCUSBD CORE SGL / License Blackfin®
Need more? Email Us
ECAD model for AD-UCUSBD-MNT-SP
Texas Instruments
C5X CCSTUDIO, PC REL 2.1
Need more? Email Us
ECAD model for TMDS324L85C-07
Texas Instruments
OMAP COMPOSER STUDIO IDE-PC V2.1 / Integrated Development Environment (IDE) OMAP Programming
Need more? Email Us
ECAD model for TMDSMP4M85C-07
Texas Instruments
CODE COMPOSER STUDIO IDE / Integrated Development Environment (IDE) 1 Year Floating Node (3) Texas Instruments Programming Electronically Delivered
Need more? Email Us
ECAD model for TMDSCCS-ALLF03
Analog Devices Inc.
MAINT C/USBD HID SINGLE PRD LIC / License Blackfin®
Need more? Email Us
ECAD model for AD-UCUSBD-MHID-SPL
Texas Instruments
CODE COMPOSER STUDIO IDE / Integrated Development Environment (IDE) Texas Instruments Programming
Need more? Email Us
ECAD model for TMDSCCS-MCUF10
Analog Devices Inc.
MAINT C/USBD CDC SINGLE PRD LIC / License Blackfin®
Need more? Email Us
ECAD model for AD-UCUSBD-MCDC-SPL

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention