EN
  • EN
  • DE

ATDM2120PC

Part No ATDM2120PC
Manufacturer Microchip Technology
Catalog Software, Services
Description MAINT FPGA 20K GA VIEWLOGIC SYS / Integrated Development Environment (IDE)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Software, Services
Mfr Microchip Technology
Product Status Obsolete
Type Integrated Development Environment (IDE)
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8523.49.2010
Win Source Part Number 1342538-ATDM2120PC
Ultra Librarian 3D Model Ultra Librarian ATDM2120PC CAD Model

Description

The ATDM2120PC is a cutting-edge component from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to cater to the needs of advanced electronic systems, providing a reliable and efficient solution for a wide range of applications.

Key Features

  • High Performance: The ATDM2120PC is built to deliver top-notch performance, ensuring that systems operate at their peak with minimal power consumption.
  • Flexibility: This product offers great flexibility, making it suitable for various applications, from industrial control systems to consumer electronics.
  • Integration: With the ability to integrate seamlessly into existing systems, the ATDM2120PC reduces development time and cost.
  • Robustness: Designed with durability in mind, this component can withstand harsh conditions, making it ideal for demanding environments.

Technical Specifications

Parameter Value Package Type PC (Plastic Carrier) Operating Temperature Range -40°C to +85°C Supply Voltage Specified by series Quality Grade Automotive, Industrial Mounting Type Surface Mount

Applications

The versatility of the ATDM2120PC makes it an excellent choice for a variety of applications, including but not limited to automotive systems, smart home devices, industrial automation, and Internet of Things (IoT) products. Its robust design ensures consistent performance even in the most challenging conditions.

Support and Resources

Microchip Technology provides comprehensive support for the ATDM2120PC, including detailed datasheets, application notes, and design guides. Customers can also access technical support from Microchip's team of experts, ensuring a smooth integration process and optimal use of the product.

You May Also Be Interested in

Microsemi Corporation
IP MODULE CORE1553 BUS CTLR
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microsemi Corporation
IP MODULE CORE429
Need more? Email Us
Display Visions
USB CHARACTER SET AND FONT EDITO
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Microsemi Corporation
GOLD ARCHIVAL LICENSE LOCKED
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess