EN
  • EN
  • DE

PSD813F1A-90M

Part No PSD813F1A-90M
Manufacturer STMicroelectronics
Catalog Specialized ICs
Description IC PROG PERIPH IC 52PQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr STMicroelectronics
Package Tray
Product Status Obsolete
Programmable Not Verified
Type Programmable Peripherals IC
Applications 8-Bit MCU Peripherals
Mounting Type Surface Mount
Package / Case 52-QFP
Supplier Device Package 52-PQFP (10x10)
Base Product Number PSD813F
Standard Package 96 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 657320-PSD813F1A-90M
Ultra Librarian 3D Model Ultra Librarian PSD813F1A-90M CAD Model

Description

The PSD813F1A-90M is a highly integrated microcontroller peripheral from STMicroelectronics, designed to complement the capabilities of microcontrollers (MCUs) in complex, embedded control systems. As a member of the PSD8XX series, this device provides a seamless interface between the MCU and the system's memory, I/O ports, and other peripheral functions.

This device is built to offer a versatile solution to the expanding needs of embedded applications. It operates at a speed of 90MHz, which ensures high-performance operation for time-critical tasks. The PSD813F1A-90M is equipped with programmable memory, including flash memory for program storage, and additional EEPROM for data storage, which is particularly useful for applications where data retention and frequent updates are required.

Key Features

  • Memory Integration: The PSD813F1A-90M includes embedded flash memory and EEPROM, which provide ample space for both code and data, facilitating faster access times and improved system reliability.
  • In-System Programmability: With ISP (In-System Programmability), users can update the firmware and data in the field without removing the chip from its environment, enhancing the flexibility and longevity of the end product.
  • Flexible I/O Configuration: The device offers a wide range of configurable I/O ports, allowing designers to tailor the chip to the specific needs of their application, without the constraints of a fixed I/O set.

Applications

The PSD813F1A-90M is suitable for a variety of applications, particularly those requiring a robust interface between the MCU and peripheral components. Its versatility makes it ideal for use in:

  • Industrial Control Systems
  • Automotive Electronics
  • Communication Devices
  • Consumer Electronics

In conclusion, the PSD813F1A-90M from STMicroelectronics is a powerful tool for developers looking to enhance the functionality of their MCU-based systems. Its integrated memory, programmability, and flexible I/O options make it a smart choice for a wide range of embedded control applications.

You May Also Be Interested in

Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess