EN
  • EN
  • DE

ST19XT34IER2NHDZ

Part No ST19XT34IER2NHDZ
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838898-ST19XT34IER2NHDZ
Ultra Librarian 3D Model Ultra Librarian ST19XT34IER2NHDZ CAD Model

Description

ST19XT34IER2NHDZ - A Secure Microcontroller from STMicroelectronics

The ST19XT34IER2NHDZ is a cutting-edge secure microcontroller produced by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This device is part of the ST19 family of security-focused microcontrollers, which are designed to meet the stringent requirements of smart card and secure element applications.

Key Features:

  • Enhanced Security: The ST19XT34IER2NHDZ incorporates advanced security features to protect against logical and physical attacks. This includes dedicated hardware for encryption and secure memory management, making it an ideal choice for applications requiring robust security measures such as banking, identification, and access control.
  • High-Performance Processing: With a high-speed processor core, this microcontroller ensures swift data handling and efficient execution of cryptographic algorithms, thus providing a seamless user experience in performance-critical applications.
  • Flexible Memory Configuration: It offers a flexible memory architecture with ample ROM, RAM, and EEPROM to store applications, data, and keys. This flexibility allows for easy updates and scalability to different application needs.
  • Smart Card Interface: The device is equipped with a smart card interface compliant with ISO/IEC 7816 standards, supporting T=0 and T=1 protocols. This ensures compatibility with a wide range of smart card applications and infrastructure.
  • Low Power Consumption: Power efficiency is a hallmark of the ST19XT34IER2NHDZ, making it suitable for applications where battery life is critical, such as mobile security devices.

Applications:

The ST19XT34IER2NHDZ is versatile and can be used in various secure applications. Some of the primary use cases include:

  • Banking: Credit/debit cards, ATM cards, and contact/contactless payment solutions.
  • Identification: National ID cards, passports, and driver's licenses.
  • Access Control: Secure access badges and key fobs.
  • Mobile Telecommunications: SIM and USIM cards for mobile phones and other devices.

In conclusion, the ST19XT34IER2NHDZ from STMicroelectronics represents a top-of-the-line option for developers looking to integrate a secure and reliable microcontroller into their applications. Its robust security features, high processing power, and low power consumption make it an excellent choice for a myriad of secure digital solutions.

You May Also Be Interested in

Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess