EN
  • EN
  • DE

TMDSSUB6000

Part No TMDSSUB6000
Manufacturer Texas Instruments
Catalog Software, Services
Description C6000 CODE COMPOSER STUDIO / Integrated Development Environment (IDE) C6000 Programming
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Software, Services
Mfr Texas Instruments
Series Code Composer™
Package Bulk
Type Integrated Development Environment (IDE)
Applications Programming
For Use With/Related Products C6000
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1341839-TMDSSUB6000
Ultra Librarian 3D Model Ultra Librarian TMDSSUB6000 CAD Model

Description

The TMDSSUB6000 is a sophisticated microcontroller (MCU) development tool offered by Texas Instruments (TI), designed to support a wide range of applications with its high-performance features and extensive integration. This development kit is part of TI's MCU LaunchPad ecosystem, which is well-known for providing a modular and cost-effective platform for prototyping, learning, and rapid development.

Key Features

  • Advanced MCU Core: At the heart of the TMDSSUB6000 is a powerful MCU that boasts high-speed processing capabilities, making it suitable for compute-intensive applications.
  • Integrated Development Environment (IDE) Support: The development kit is compatible with a range of IDEs, including TI's Code Composer Studio and third-party IDEs like IAR Embedded Workbench, ensuring developers have the flexibility to work within their preferred programming environment.
  • Extensive Connectivity: With a variety of communication interfaces such as I2C, SPI, UART, and more, this development board ensures seamless connectivity for a broad array of peripherals and devices.
  • On-board Debugging: Equipped with an integrated debugger, the TMDSSUB6000 simplifies the debugging process, eliminating the need for additional hardware and accelerating the development cycle.
  • Expansion Headers: The board includes expansion headers compatible with TI's BoosterPack plug-in modules, allowing for easy expansion and customization of the development platform to suit specific application needs.
  • Software Libraries and Examples: TI provides a comprehensive suite of software libraries and example codes, which can significantly reduce the learning curve and help developers get started with their projects quickly.

Applications

The TMDSSUB6000 development kit is versatile and can be used for various applications, including industrial control, home automation, Internet of Things (IoT) devices, and embedded systems. Its robust design and rich feature set make it an excellent choice for both hobbyists and professional engineers looking to develop advanced electronic systems.

As part of TI's commitment to supporting developers, the TMDSSUB6000 comes with access to an extensive online community, documentation, and technical support, ensuring that every user can make the most of this powerful development tool.

You May Also Be Interested in

Microsemi Corporation
IP MODULE CORE1553 REMOTE TERM
Need more? Email Us
Microsemi Corporation
IP MODULE CORE1553 BUS CTLR
Need more? Email Us
Microsemi Corporation
IP MODULE CORE429
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Microsemi Corporation
GOLD ARCHIVAL LICENSE LOCKED
Need more? Email Us
Microchip Technology
Need more? Email Us
Microsemi Corporation
LICENSE IP PLAT USB DONGLE 1YR
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess