EN
  • EN
  • DE

STOD2540PMR

Part No STOD2540PMR
Manufacturer STMicroelectronics
Catalog PMIC - Display Drivers
Description IC DRVR DISPLAY MATRIX 8QFN / PMOLED display power supply
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Part Status Obsolete (End Of Life)
Display Type PMOLED
Configuration Display Matrix
Current - Supply 400μA
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-PowerVDFN
Supplier Device Package 8-QFN (3x3)
Part Number Series STOD2540
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803703-STOD2540PMR
Ultra Librarian 3D Model Ultra Librarian STOD2540PMR CAD Model

Description

STOD2540PMR Power Management IC by STMicroelectronics

The STOD2540PMR is a highly integrated power management integrated circuit (PMIC) designed by STMicroelectronics, a leader in semiconductor solutions. This advanced IC is engineered to cater to the power requirements of various electronic applications, particularly those demanding compact, efficient, and reliable power control.

Key Features:

  • High-Efficiency Power Conversion: The STOD2540PMR boasts high-efficiency power conversion capabilities, which helps in reducing heat dissipation and improving battery life in portable devices.
  • Multiple Output Channels: It features multiple output channels that can supply various voltage levels, making it suitable for powering different components of an electronic system.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility and the ability to cater to specific needs of the powered device.
  • Integrated Protection Features: The device includes a range of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to ensure the safety and longevity of the electronic system.

Applications:

The versatility of the STOD2540PMR makes it an ideal choice for a wide range of applications. These include, but are not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Communication Devices
  • GPS and Navigation Systems

Technical Specifications:

  • Input Voltage Range: The IC supports a wide input voltage range, accommodating various power sources and battery technologies.
  • Package Type: The STOD2540PMR comes in a compact package, which is ideal for space-constrained applications.
  • Quality and Reliability: Manufactured by STMicroelectronics, the IC meets high-quality and reliability standards, ensuring performance in diverse operating conditions.

Overall, the STOD2540PMR from STMicroelectronics is a comprehensive power management solution that combines efficiency, flexibility, and protection. Its advanced features make it a go-to choice for designers looking to optimize power in their next-generation electronic products.

You May Also Be Interested in

Maxim Integrated
MAX7234 LCD DECODER/DRIVER / LCD Driver 40-PDIP
Need more? Email Us
NXP / Nexperia
IC DRVR DOT MATRIX 56VSOP
Lowest to $26.1941
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $50.7549
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $62.5624
ON Semiconductor
IC DRVR 27/54 SEGMENT 36QFP
Lowest to $5.8209
Shenzhen Titan Micro Electronics Co., Ltd.
2.4V~5.2V 32 Segment 4-Wire Serial Interface 60uA LQFP-44(10x10) Display Drivers RoHS
Lowest to $0.1048
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $24.1808
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $14.5523
ON Semiconductor
OTHERS / Driver
Lowest to $43.2975

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9805 $50.6685
41+ $2.4455 $100.2655
64+ $2.3691 $151.6224
88+ $2.2927 $201.7576
113+ $2.2163 $250.4419
151+ $1.9870 $300.0370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess