EN
  • EN
  • DE

VSC6803API

Part No VSC6803API
Manufacturer Microchip Technology
Catalog Software, Services
Description VS6803:OPEN API
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Software, Services
Mfr Microchip Technology
Package Bulk
Product Status Active
Type License
Base Product Number VSC6803
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 893814-VSC6803API
Ultra Librarian 3D Model Ultra Librarian VSC6803API CAD Model

Description

Microchip Technology's VSC6803API Product Overview

The VSC6803API is a high-performance product from Microchip Technology, designed to cater to the advanced requirements of modern communication systems. This sophisticated piece of technology is well-suited for applications in networking, telecommunications, and data processing environments where reliability, speed, and efficiency are paramount.

Key Features and Benefits

  • High-Speed Interface: The VSC6803API is built to support high-speed data transfer rates, making it ideal for bandwidth-intensive applications. This ensures that your systems can handle large volumes of data with ease, reducing latency and improving overall performance.
  • Advanced Signal Processing: Equipped with state-of-the-art signal processing capabilities, this product provides accurate and reliable data transmission. It is capable of handling complex modulation and demodulation tasks, which are essential for modern digital communication systems.
  • Robust Construction: Like all Microchip Technology products, the VSC6803API is constructed with durability in mind. It is designed to withstand the rigors of industrial environments, ensuring long-term reliability and minimal downtime.
  • Power Efficiency: Energy efficiency is a critical factor in today's electronics. The VSC6803API is engineered to operate with minimal power consumption, helping to reduce operational costs and extend the lifespan of the product.
  • Easy Integration: This product is designed for seamless integration into existing systems. Its compatibility with various protocols and standards means it can be easily added to your setup without the need for extensive modifications.

Potential Applications

The versatility of the VSC6803API makes it suitable for a wide range of applications. It can be utilized in:

  • Data centers for managing high-speed data transfers
  • Telecommunication infrastructure for signal processing
  • Enterprise networking equipment for reliable connectivity
  • High-performance computing systems for data-intensive tasks

Whether you're upgrading your current system or building a new one from scratch, the VSC6803API from Microchip Technology is a robust and reliable choice that offers superior performance and efficiency.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Microchip Technology
Need more? Email Us
Microsemi Corporation
IP MODULE CORE1553 REMOTE TERM
Need more? Email Us
Microsemi Corporation
IP MODULE CORE429
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess