Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 50MHz
Max Propagation Delay @ V, Max CL 36ns @ 4.5V, 150pF
Trigger Type Positive Edge
Current - Output High, Low 6mA, 6mA
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent 4μA
Input Capacitance 5pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Through Hole
Dimension 20-DIP (0.300", 7.62mm)
Win Source Part Number 041338-M74HCT574B1R
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Industrial
Ultra Librarian 3D Model Ultra Librarian M74HCT574B1R CAD Model

Description

The M74HCT574B1R is a high-speed CMOS Octal D-Type Flip-Flop with 3-state non-inverting outputs manufactured by STMicroelectronics. This integrated circuit is designed to interface directly with TTL levels and is a critical component for applications requiring the storage of eight bits of data. It is particularly useful in systems where the bus lines require isolation during memory updating or data transfer processes.

Key Features

  • High-Speed Performance: The M74HCT574B1R operates at a similar speed to the equivalent LSTTL while offering the advantage of CMOS power dissipation.
  • Logic Level Compatibility: This device is designed to be compatible with LSTTL outputs, allowing for easy integration into existing systems without the need for additional interfacing components.
  • Octal D-Type Flip-Flops: With eight flip-flops, each with individual D inputs and Q outputs, this IC provides a robust solution for data storage and transfer.
  • 3-State Outputs: The non-inverting 3-state outputs ensure efficient bus driving with high-impedance during the off cycle, reducing power consumption and preventing bus contention.
  • Output Drive Capability: The M74HCT574B1R can drive up to 15 LSTTL loads, offering significant versatility in driving various components within a system.
  • Wide Operating Voltage Range: It operates over a wide range of voltages from 4.5V to 5.5V, providing stable performance across different power supply conditions.

Applications

Thanks to its robust design and compatibility with TTL logic levels, the M74HCT574B1R is suitable for a wide array of applications, including:

  • Memory registers
  • Data storage and transfer systems
  • Communication interfaces
  • Microprocessor systems
  • Computer systems
  • Control systems

The M74HCT574B1R is packaged in a DIP-20 (Dual In-line Package) making it suitable for through-hole mounting, which is advantageous for prototyping and maintenance. This device is a reliable choice for designers and engineers seeking a high-quality octal flip-flop with the assurance of STMicroelectronics' manufacturing expertise.

You May Also Be Interested in

ON Semiconductor
FLIP FLOP D-MASTER-SLAVE / Flip Flop Element Bit
Need more? Email Us
ECAD model for MC10131FN
Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGE / Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CDIP (0.300", 7.62mm)
Lowest to $3.9185
ECAD model for SN54S74J
Texas Instruments
54HC112 DUAL J-K NEGATIVE-EDGE-T / Flip Flop Element Bit
Lowest to $6.8984
ECAD model for SNJ54HC112J
Texas Instruments
J-K FLIP-FLOP / Flip Flop Element Bit
Lowest to $2.4254
ECAD model for SN74276N
Texas Instruments
54LS374 OCTAL D-TYPE EDGE TRIGGE / Flip Flop Element Bit
Need more? Email Us
ECAD model for SNJ54LS374FK
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-T
Lowest to $37.4518
ECAD model for SNJ54AC74W
Toshiba Semiconductor and Storage
IC D-TYPE POS TRG SNGL 8SSOP
Lowest to $3.7074
ECAD model for TC7WH74FK TE85L
ON Semiconductor
FLIP FLOP D-MASTER-SLAVE / Flip Flop Element Bit
Need more? Email Us
ECAD model for MC10186FN
Texas Instruments
54173 4-BIT D-TYPE REGISTERS WIT / Flip Flop Element Bit
Need more? Email Us
ECAD model for SN54173J

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention