EN
  • EN
  • DE

STPS15L25D/PB

Part No STPS15L25D/PB
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Win Source Part Number 194703-STPS15L25D/PB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS15L25D/PB CAD Model

Description

The STPS15L25D/PB is a high-efficiency power Schottky rectifier designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This rectifier is specifically engineered to meet the needs of low voltage, high frequency inverters, free-wheeling, and polarity protection applications where energy efficiency is of paramount importance.

Key Features

  • Low Forward Voltage Drop: The STPS15L25D/PB boasts a low forward voltage drop, which minimizes power loss and improves efficiency during operation, making it ideal for applications where power conservation is critical.
  • High Junction Temperature: With a maximum junction temperature of 150°C, this Schottky rectifier can sustain high thermal conditions, ensuring reliability and longevity even in demanding environments.
  • High Surge Capability: The device is capable of handling high surge currents, providing robust protection against transient voltage spikes that can be harmful to electronic circuits.
  • Low Leakage Current: It exhibits low leakage current characteristics, which reduces power consumption when the device is in the off state, contributing to the overall energy-saving features of the rectifier.

Applications

The STPS15L25D/PB is well-suited for a variety of applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC/DC converters
  • Automotive applications

Product Specifications

Parameter Value Average Forward Current (IF(AV)) 15 A Repetitive Peak Reverse Voltage (VRRM) 25 V Forward Voltage Drop (VF) @ IF 0.49 V @ 15 A Operating Junction Temperature (TJ) -40°C to +150°C

Overall, the STPS15L25D/PB from STMicroelectronics is a robust and reliable choice for engineers looking to enhance the efficiency and thermal performance of their power management systems.

You May Also Be Interested in

Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess