EN
  • EN
  • DE

STPS41H100CG

Part No STPS41H100CG
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 100V D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Max) @ If 800mV @ 20A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 10μA @ 100V
Operating Temperature - Junction -40°C to 175°C
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 038004-STPS41H100CG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS41H100CG CAD Model

Description

STPS41H100CG Power Schottky Rectifier by STMicroelectronics

The STPS41H100CG from STMicroelectronics is a state-of-the-art power Schottky rectifier designed to offer high-efficiency power conversion in a compact package. This robust rectifier is a popular choice among engineers and designers for its exceptional performance in high-frequency applications where low power loss and high efficiency are crucial.

Key Features

  • High Junction Temperature: With an operating junction temperature range of -40°C to 175°C, the STPS41H100CG is suitable for use in high-temperature environments, ensuring reliability and performance under extreme conditions.
  • Low Forward Voltage Drop: The device features a low forward voltage drop that minimizes power loss and improves efficiency, making it ideal for high-efficiency power supplies and other energy-sensitive applications.
  • High Surge Current Capability: Its high surge current capability provides excellent performance during transient conditions, ensuring that the device can handle spikes in current without failure.
  • Dual Center Tap Configuration: The rectifier comes in a dual center tap configuration in the TO-247 package, which allows for easy implementation into a variety of circuit designs.

Applications

The STPS41H100CG is versatile and can be used in a wide range of applications. Its high efficiency and reliability make it particularly well-suited for:

  • Switch-mode power supplies (SMPS)
  • High-frequency DC/DC converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Automotive applications

Product Specifications

With a maximum average forward current of 40A, and a repetitive peak reverse voltage of 100V, the STPS41H100CG is capable of handling significant power and voltage levels. Its fast-switching capability also makes it an excellent choice for circuits that require quick response times.

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the STPS41H100CG is no exception. It is manufactured to meet the highest industry standards for performance and reliability, ensuring that it will perform as expected even in the most demanding situations.

For engineers looking for a high-performance Schottky rectifier, the STPS41H100CG offers a blend of efficiency, reliability, and versatility, making it a top choice for advanced electronic designs.

You May Also Be Interested in

Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6294 $50.5114
66+ $1.5263 $100.7358
102+ $1.4747 $150.4194
146+ $1.3716 $200.2536
190+ $1.3200 $250.8000
237+ $1.2685 $300.6345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,596 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess