EN
  • EN
  • DE

STPS20SM60CFP

Part No STPS20SM60CFP
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 60V TO220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 645mV @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 40μA @ 60V
Operating Temperature - Junction 150°C (Max)
Mounting Through Hole
Case / Package TO-220FPAB
Win Source Part Number 054382-STPS20SM60CFP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS20SM60CFP CAD Model

Description

The STPS20SM60CFP from STMicroelectronics is a robust and efficient Power Schottky Rectifier designed to offer low forward voltage drop while providing high surge current capability. This component is a dual center tap Schottky rectifier suited for switch mode power supplies and high-frequency DC to DC converters.

Key Features

  • Negligible Switching Losses: High-efficiency operation with minimal losses during the switching process, making it ideal for high-frequency applications.
  • Low Thermal Resistance: With a junction to case thermal resistance of 1.15 °C/W, it ensures efficient thermal management and stable performance even under high current conditions.
  • High Surge Capability: Designed to withstand high surge currents, ensuring reliability and longevity in demanding situations.
  • Low Forward Voltage Drop: The device exhibits a very low forward voltage drop (typically 0.72V at 10A), which results in reduced power loss and improved efficiency.
  • Insulated Package: The TO-220FP package is insulated, providing a high level of safety and ease of use in a wide range of applications.

Applications

The STPS20SM60CFP is suitable for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-frequency DC to DC converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Power management devices

Specifications

Parameter Value Average Rectified Current (Io) 2 x 10A Repetitive Peak Reverse Voltage (VRRM) 60V Non-Repetitive Peak Forward Current (IFSM) 180A Forward Voltage Drop (VF) 0.72V (typical at 10A) Junction Operating Temperature (Tj) -40°C to 150°C Package TO-220FP

Overall, the STPS20SM60CFP is a reliable and high-performance solution for power rectification needs. Its robust design and superior electrical characteristics make it a preferred choice for engineers looking to enhance system efficiency and reliability.

You May Also Be Interested in

Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess