EN
  • EN
  • DE

FERD30M45CG-TR

Part No FERD30M45CG-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 45V 15A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 45V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 470mV @ 15A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 600μA @ 45V
Operating Temperature - Junction 175°C (Max)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 1091667-FERD30M45CG-TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian FERD30M45CG-TR CAD Model

Description

STMicroelectronics FERD30M45CG-TR: High-Efficiency Rectifier

The FERD30M45CG-TR from STMicroelectronics is a cutting-edge Field Effect Rectifier Diode (FERD) designed to offer superior efficiency in power management applications. This component is a testament to STMicroelectronics' commitment to providing energy-saving innovations for a wide range of electronic products.

Key Features

  • Low Forward Voltage Drop: The FERD30M45CG-TR boasts a low forward voltage drop, which contributes to reduced power loss and improved efficiency, making it ideal for high-frequency rectification and power factor correction.
  • High Switching Speed: With its fast switching capability, this diode minimizes energy loss during the transition from ON to OFF states, which is particularly beneficial in SMPS (Switched-Mode Power Supply) applications.
  • Robustness: The device is designed to handle a continuous forward current of 30A, making it suitable for handling high currents without compromising performance.
  • High Junction Temperature: The FERD30M45CG-TR can operate at a junction temperature of up to 175°C, ensuring reliability and stability even under extreme conditions.
  • TO-252 (DPAK) Package: Encased in a TO-252 (DPAK) package, it is compact and offers a footprint that is compatible with other standard power packages for easy integration into existing designs.

Applications

The FERD30M45CG-TR is versatile and can be used in a variety of applications, including:

  • Power supplies for consumer electronics
  • LED lighting systems
  • Telecommunication equipment
  • Computing devices
  • Automotive applications requiring high efficiency

Environmental and Quality Certifications

STMicroelectronics ensures that the FERD30M45CG-TR meets rigorous environmental and quality standards. The device is compliant with RoHS and is designed to meet or exceed industry reliability benchmarks.

In conclusion, the FERD30M45CG-TR from STMicroelectronics is an excellent choice for designers looking to enhance the efficiency and performance of their power management systems. Its combination of low forward voltage drop, high switching speed, and robustness makes it a valuable component in any high-efficiency power conversion project.

You May Also Be Interested in

Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
32+ $1.6003 $51.2096
67+ $1.4971 $100.3057
104+ $1.4455 $150.3320
150+ $1.3422 $201.3300
194+ $1.2906 $250.3764
243+ $1.2390 $301.0770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 32 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess