EN
  • EN
  • DE

STTH100W04CW

Part No STTH100W04CW
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 400V 50A TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Array 1 Pair Common Cathode Standard 400 V 50A Through Hole TO-247-3
Manufacturer STMicroelectronics
Package Tube
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247
Family Name STTH100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935636-STTH100W04CW
Ultra Librarian 3D Model Ultra Librarian STTH100W04CW CAD Model

Description

The STTH100W04CW is a high-performance ultrafast recovery diode, expertly designed and manufactured by STMicroelectronics, a global semiconductor leader. This diode is part of STMicroelectronics' Turbo 2 ultrafast high voltage series, and it is particularly suitable for switching power supplies, power factor correction circuits, and other high-frequency power conversion applications.

Key Features

  • High Junction Temperature: With a maximum operating junction temperature of 175°C, the STTH100W04CW is capable of handling high thermal and electrical stresses.
  • Low Reverse Recovery Time (trr): The device boasts an extremely low reverse recovery time, which minimizes losses during the switching phase and increases the efficiency of the overall system.
  • High Reverse Voltage: Rated at 400V, this diode can withstand high reverse voltages, making it suitable for a wide range of applications.
  • High Surge Current Capability: The STTH100W04CW can handle high surge currents, ensuring reliability and robustness in harsh electrical environments.
  • Insulated Package: The diode comes in an insulated TO-247 package, providing electrical isolation from the heatsink and enhancing thermal performance.

Applications

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Snubber and clamping circuits
  • Freewheeling diodes in converters and motor control circuits
  • High-frequency rectification

With its combination of high-speed switching, reliability, and thermal efficiency, the STTH100W04CW is a top choice for engineers and designers looking to enhance the performance of their power conversion systems. STMicroelectronics' commitment to quality and innovation ensures that this diode meets the stringent requirements of modern electronic applications.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit the STMicroelectronics website or contact their local sales office.

You May Also Be Interested in

IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess