EN
  • EN
  • DE

STPS41L45CG

Part No STPS41L45CG
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description LOW DROP POWER SCHOTTKY RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261920-STPS41L45CG
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS41L45CG CAD Model

Description

STPS41L45CG Schottky Rectifier from STMicroelectronics

The STPS41L45CG is a high-performance Schottky rectifier designed and manufactured by STMicroelectronics. This rectifier is specifically engineered to meet the demanding requirements of high-efficiency power supply applications. Its exceptional performance characteristics make it an ideal choice for a wide range of uses, including server power supplies, industrial power systems, and renewable energy inverters.

Key Features

  • High Forward Surge Capability: The STPS41L45CG is capable of handling high surge currents, providing robust protection against transient conditions.
  • Low Forward Voltage Drop: With its Schottky barrier technology, this rectifier offers a low forward voltage drop, resulting in reduced power loss and improved efficiency.
  • High Junction Temperature: The device operates effectively at high temperatures, with a maximum junction temperature of 150°C, ensuring reliability in harsh environments.
  • Reverse Avalanche Capability: It is designed to withstand reverse avalanche energy, providing additional protection during extreme voltage conditions.

Package and Ratings

The STPS41L45CG is housed in a TO-247 package, which is known for its excellent thermal performance and mechanical robustness. The package ensures efficient heat dissipation and allows for higher current handling capabilities. The device has a repetitive peak reverse voltage (V<sub>RRM) of 45V and an average forward current (I<sub>F(AV)) of 40A, making it suitable for high-power applications.

Applications

With its impressive features, the STPS41L45CG is well-suited for a variety of applications that require efficient power conversion and rectification. It is commonly used in:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Free-wheeling diodes in motor control circuits
  • Power factor correction circuits
  • Automotive charging systems
  • High-frequency rectification circuits

Conclusion

The STPS41L45CG from STMicroelectronics is a robust and efficient solution for modern power rectification needs. Its combination of high surge capability, low forward voltage drop, and high-temperature performance makes it a top choice for engineers looking to optimize their power supply designs.

You May Also Be Interested in

Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess