EN
  • EN
  • DE

STOD1812PUR

Part No STOD1812PUR
Manufacturer STMicroelectronics
Catalog PMIC - Display Drivers
Description IC PWR SUPPLY PMOLED 10-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Display Type PMOLED
Configuration Display Matrix
Operating Supply Current 1.3mA
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 053909-STOD1812PUR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STOD1812
Introduction Date March 25, 2008
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian STOD1812PUR CAD Model

Description

STOD1812PUR - A High-Efficiency Power Management IC from STMicroelectronics

The STOD1812PUR is a cutting-edge power management integrated circuit (IC) designed and manufactured by STMicroelectronics, a global semiconductor leader. This IC is specifically engineered to cater to the power requirements of compact and portable devices, ensuring efficient power conversion and extended battery life.

Key Features

  • High-Efficiency Step-Up Converter: The STOD1812PUR incorporates a step-up (boost) converter that efficiently increases the voltage from the power source to the required level for various components within the device.
  • Multiple Output Channels: It offers multiple output channels, which can be independently controlled and configured, allowing for versatile power management across different parts of the electronic device.
  • Adjustable Output Voltage: Users can adjust the output voltage as per their specific requirements, providing flexibility in powering a wide range of components.
  • Low Quiescent Current: The IC features a low quiescent current, which significantly reduces power consumption when the device is in standby mode, thus preserving battery life.
  • Protection Features: The STOD1812PUR is equipped with various protection features such as overvoltage, thermal shutdown, and short-circuit protection, ensuring the safety and longevity of the device it powers.

Applications

This power management IC is ideal for a variety of applications, particularly where space is at a premium and power efficiency is paramount. It is well-suited for:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Wearable Technology
  • GPS Units
  • Other Battery-Powered Devices

Technical Specifications

The STOD1812PUR operates over a wide input voltage range and is available in a compact package, making it easy to integrate into various designs without compromising on space. Its high switching frequency allows the use of small external components, reducing the overall footprint of the power supply circuit.

Conclusion

With its robust feature set and flexible application range, the STOD1812PUR from STMicroelectronics stands out as a superior choice for designers looking to optimize power management in their next-generation electronic devices. Its efficiency, reliability, and safety features make it an indispensable component in the quest for longer battery life and improved device performance.

You May Also Be Interested in

Texas Instruments
BCD-TO-SEVEN-SEGMENT DECODERS/DR
Lowest to $1.1422
Shenzhen Titan Micro Electronics Co., Ltd.
2.4V~5.2V 32 Segment 4-Wire Serial Interface 60uA LQFP-44(10x10) Display Drivers RoHS
Lowest to $0.1048
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $13.0573
Harris Corporation
BCD-TO-SEVEN-SEGMENT LATCH
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us
ON Semiconductor
IC DRVR 27/54 SEGMENT 36QFP
Lowest to $5.8209
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us
ON Semiconductor
OTHERS / Driver
Lowest to $43.2975

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7424 $52.2720
70+ $1.4296 $100.0720
110+ $1.3850 $152.3500
150+ $1.3403 $201.0450
195+ $1.2956 $252.6420
260+ $1.1616 $302.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,771 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess