EN
  • EN
  • DE

STMPE812ABJR

Part No STMPE812ABJR
Manufacturer STMicroelectronics
Catalog Data Acquisition - Touch Screen Controllers
Description IC TOUCHSCREEN CTLR PWM 12CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference Internal
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 12-CSP (2.17x1.67)
Win Source Part Number 099653-STMPE812ABJR
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 5k pcs
Ultra Librarian 3D Model Ultra Librarian STMPE812ABJR CAD Model

Description

STMPE812ABJR Touch Screen Controller by STMicroelectronics

The STMPE812ABJR is a highly integrated touch screen controller designed by STMicroelectronics, a leader in the semiconductor industry. This advanced component is specifically engineered to provide precise and reliable touch sensing capabilities for a variety of applications, including smartphones, tablets, and industrial control panels. The STMPE812ABJR is part of STMicroelectronics' touch sensor family, offering a compact and efficient solution for implementing touch-based user interfaces.

Key Features

  • Capacitive Touch Sensing: The STMPE812ABJR utilizes capacitive touch sensing technology, which allows for highly responsive and accurate touch detection, even with light finger contact.
  • 8-Channel Design: Equipped with 8 channels, this controller can manage multiple touch points simultaneously, making it suitable for a range of touch screen sizes and complexities.
  • I2C Interface: The device features an I2C serial interface, ensuring easy integration with a host microcontroller and a streamlined communication protocol for touch data.
  • Low Power Consumption: Designed with power efficiency in mind, the STMPE812ABJR operates with a low power consumption, making it ideal for battery-powered applications.
  • Adjustable Sensitivity: The sensitivity of the touch detection can be adjusted through software settings, allowing for customization to different screen types and user preferences.
  • Robust Design: This touch screen controller is built to withstand the rigors of everyday use, with built-in features that protect against electrostatic discharge (ESD) and other environmental challenges.

Applications

The versatility of the STMPE812ABJR makes it an excellent choice for a wide range of applications. It's particularly well-suited for portable devices where touch screen functionality is essential. In addition to mobile and consumer electronics, the STMPE812ABJR can be used in automotive infotainment systems, home automation interfaces, and medical equipment, among others.

With its combination of performance, reliability, and STMicroelectronics' commitment to quality, the STMPE812ABJR touch screen controller is a top-tier solution for developers looking to enhance their products with intuitive touch interfaces.

You May Also Be Interested in

Semtech Corporation
IC TOUCH SCREEN 12BIT
Lowest to $0.4366
Analog Devices Inc.
Touch Screen Digitizer
Lowest to $4.4928
IDT, Integrated Device Technology Inc
IC TOUCH SCREEN CTLR 28-SSOP
Need more? Email Us
Microchip Technology
IC TOUCH SCREEN CTLR 20-QFN
Lowest to $2.8325
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Texas Instruments
IC SPI TOUCH SCREEN CTRLR 16VQFN
Lowest to $7.5307
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Semtech Corporation
IC TOUCH SCRN CTRLR 12B 12WLCSP
Lowest to $89.4117
Microchip Technology
The MTCH6301 is a turnkey projected capacitive con-troller that allows easy integration of multi-touch and gestures to create a rich user interface in your design.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1609 $58.0450
125+ $0.9526 $119.0750
190+ $0.9228 $175.3320
260+ $0.8930 $232.1800
335+ $0.8632 $289.1720
450+ $0.7740 $348.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess