EN
  • EN
  • DE

ATMXT224E-ATR

Part No ATMXT224E-ATR
Manufacturer Microchip Technology
Catalog Data Acquisition - Touch Screen Controllers
Description TOUCH SCREEN CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Mfr Microchip Technology
Series maXTouch™
Package Bulk
Product Status Last Time Buy
Touchscreen 2 Wire Capacitive
Resolution (Bits) 12 b
Interface I2C, Serial
Voltage Reference Internal
Voltage - Supply 1.71V ~ 3.47V
Current - Supply 820 µA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Standard Package 1 pcs
Win Source Part Number 972586-ATMXT224E-ATR
Ultra Librarian 3D Model Ultra Librarian ATMXT224E-ATR CAD Model

Description

The ATMXT224E-ATR is a cutting-edge touchscreen controller integrated circuit (IC) from Microchip Technology, designed to bring high-performance touch capabilities to a wide range of applications. This IC is part of Microchip's maXTouch® E series, which is renowned for its advanced touch sensing technology. The ATMXT224E-ATR is an ideal solution for implementing touch interfaces in automotive, industrial, and consumer electronics.

Featuring a 224-node sensor design, this IC delivers precise and responsive touch detection, making it suitable for touchscreens with small to medium-sized displays. It supports both self-capacitance and mutual-capacitance sensing, allowing for robust multi-touch detection and enhanced noise immunity. With its high signal-to-noise ratio (SNR), the ATMXT224E-ATR ensures accurate touch sensing even in challenging environments.

The ATMXT224E-ATR is equipped with Microchip's proprietary adaptive sensing technology, which dynamically adjusts touch sensing parameters to compensate for environmental changes and maintain optimal performance. This feature is particularly useful for applications that may experience fluctuations in temperature or exposure to electrical noise.

Additionally, the IC supports various communication interfaces, including I2C and SPI, providing flexibility in system design and integration. Its low power consumption makes it an excellent choice for battery-powered devices, where power efficiency is critical.

The ATMXT224E-ATR also includes built-in power management features, such as a sleep mode and a wake-up on touch functionality, which further reduce power consumption when the device is not in active use. This not only extends battery life but also contributes to the overall energy efficiency of the end product.

In summary, the Microchip Technology ATMXT224E-ATR is a sophisticated and versatile touch controller that offers unparalleled touch performance, power efficiency, and adaptability for a multitude of touch-based applications. Its robust design and advanced features make it an excellent choice for designers looking to incorporate reliable touch interfaces into their products.

You May Also Be Interested in

STMicroelectronics
IC TOUCHSCREEN CTLR PWM 12CSP
Lowest to $1.1609
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Texas Instruments
IC TOUCH SCRN CTRL 4WIRE 48-BGA
Lowest to $0.6475
Maxim Integrated
IC TOUCH SCREEN CTLR 12-TQFN
Lowest to $37.5387
STMicroelectronics
Resistive Touch Screen 4-Wire 16-Pin QFN EP T/R / IC CTLR ADV TOUCH SCREEN 16-QFN
Lowest to $105.6000
Semtech Corporation
Multitouch 15kV ESD protection 4-Wire / 5-Wire Resistive Touchscreen Controller with SPI Interface | IC SCREEN CNTRL 12BIT 14DFN
Need more? Email Us
Texas Instruments
AUDIO CODEC WITH INTEGRATED HEADPHONE, SPEAKER AMPLIFIER AND TOUCH SCREEN CONTROLLER
Lowest to $2.4407
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $8.7314
Analog Devices Inc.
Low Voltage Controller for Touch Screens
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8976 $65.6928
7+ $17.9672 $125.7704
10+ $17.4059 $174.0590
14+ $16.8445 $235.8230
18+ $16.2832 $293.0976
24+ $14.5980 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,960 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess