EN
  • EN
  • DE

STMPE801MTR

Part No STMPE801MTR
Manufacturer STMicroelectronics
Catalog Interface - I/O Expanders
Description I2C Interface 400kHz 3.6V 16-Pin SO T/R / IC I/O EXPANDER I2C 8B 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Number of I/O 8
Interrupt Output Yes
Features POR
Output Type Push-Pull
Max Frequency 400kHz
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 127621-STMPE801MTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 2,500
Family Name STMPE801MTR
Introduction Date December 07, 2006
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STMPE801MTR CAD Model

Description

STMPE801MTR - 8-Bit I/O Expander from STMicroelectronics

The STMPE801MTR is an innovative 8-bit general purpose I/O expander from STMicroelectronics, designed to enhance the capabilities of the host controller in a variety of applications. This versatile integrated circuit (IC) is particularly suited for mobile and portable electronics, where it can be used to extend the number of I/Os available for switches, sensors, and other input devices.

Key Features

  • Interface: The device communicates with the host controller via a standard I2C serial interface, which operates at up to 400 kHz (Fast-mode I2C). This allows for easy integration into most microcontroller-based systems.
  • Configurable I/O: Each of the eight I/Os can be independently configured as either an input or an output, providing a flexible solution for various design requirements.
  • Polarity Inversion: The STMPE801MTR also supports polarity inversion, which is useful when interfacing with devices that have opposite logic levels.
  • Interrupt Output: An interrupt output pin is available, which can be configured to alert the host controller when an input state changes, thereby reducing the need for constant polling and helping to save power.
  • ESD Protection: The device features robust ESD protection, ensuring reliability and longevity in environments where electrostatic discharge may be a concern.

Applications

The STMPE801MTR is ideal for a broad range of applications, including:

  • Smartphones and tablets
  • Personal media players
  • Portable instrumentation
  • Home and industrial automation
  • Keyboards and remote controls

Package and Quality

STMicroelectronics packages the STMPE801MTR in a compact QFN-16 package, which is optimized for minimal footprint and low power consumption. The device is also compliant with RoHS and is qualified under industrial standards, ensuring performance and quality for professional use.

With its combination of flexibility, ease of use, and robustness, the STMPE801MTR from STMicroelectronics is an excellent choice for designers looking to expand the I/O capabilities of their systems without compromising on space or power efficiency.

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $8.7910
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 8B 16TSSOP
Lowest to $1.3937
Texas Instruments
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $4.3985
NXP / Nexperia
IC XPNDR 1MHZ I2C 16TSSOP
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 4B 8HVSON
Lowest to $1.5930
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9272 $57.8160
75+ $1.5814 $118.6050
115+ $1.5320 $176.1800
160+ $1.4826 $237.2160
205+ $1.4331 $293.7855
270+ $1.2848 $346.8960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,490 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess