EN
  • EN
  • DE

STP16CPS05MTR

Part No STP16CPS05MTR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 100MA 24SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 20V
Channel Output Current 100mA
Frequency 30MHz
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 24-SOP
Win Source Part Number 106924-STP16CPS05MTR
Family Name STP16CPS05
Introduction Date July 28, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP16CPS05MTR CAD Model

Description

STP16CPS05MTR LED Driver IC by STMicroelectronics

The STP16CPS05MTR is a sophisticated LED driver integrated circuit (IC) produced by STMicroelectronics, designed to provide a seamless and efficient solution for driving LEDs in a variety of applications. This driver IC is part of the STP16CPS05 series, which is known for its reliability and performance in LED lighting systems.

With a 16-bit constant current LED sink driver, the STP16CPS05MTR ensures consistent illumination by delivering a stable current to each LED, which is essential for maintaining uniform brightness and color accuracy. The device is capable of handling a wide range of input voltages, making it versatile for different LED configurations and power supplies.

The STP16CPS05MTR also features an integrated 3.3V voltage regulator, which simplifies the power supply design by allowing the IC to operate from a single supply voltage. This is particularly beneficial for compact applications where space is at a premium, and efficiency is crucial.

One of the standout features of the STP16CPS05MTR is its error detection functionality. The IC can detect open and short-circuit conditions on the LED outputs, which helps in identifying and preventing potential issues in the LED array. This not only enhances the safety of the lighting system but also contributes to its longevity.

The device supports a wide range of dimming capabilities, enabling precise control over the brightness levels through pulse width modulation (PWM). This makes the STP16CPS05MTR an excellent choice for applications where adjustable lighting is necessary, such as architectural lighting, signage, and decorative illumination.

For ease of integration, the STP16CPS05MTR comes in a 24-pin TSSOP package, which is suitable for automated assembly processes and provides a compact footprint for space-constrained designs. The IC can be cascaded, allowing multiple devices to be connected in series for larger LED arrays without the need for additional controllers.

In summary, the STP16CPS05MTR from STMicroelectronics is a high-performance LED driver that offers consistent current regulation, error detection, dimming capabilities, and a compact form factor, making it an ideal choice for a wide range of LED lighting applications.

You May Also Be Interested in

Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3161 $52.6440
95+ $1.0799 $102.5905
145+ $1.0461 $151.6845
200+ $1.0124 $202.4800
260+ $0.9786 $254.4360
345+ $0.8774 $302.7030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess