EN
  • EN
  • DE

STEVAL-ISA143V1

Part No STEVAL-ISA143V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Main Purpose AC/DC, Primary Side
Outputs and Type 1, Isolated
Power - Output 150 W
Voltage - Output 12V
Current - Output 12.5A
Voltage - Input 90 ~ 264 VAC
Regulator Topology Resonant
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part L6563H, L6699, SRK2000
Other Names 497-14888
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284296-STEVAL-ISA143V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA143V1 CAD Model

Description

The STEVAL-ISA143V1 is a highly efficient and feature-packed evaluation board from STMicroelectronics designed for power management applications. This evaluation board is based on the L7987, a high-performance 61 V, 3 A step-down switching regulator with a wide input voltage range and reduced power consumption, making it ideal for a variety of industrial, consumer, and telecommunication applications.

Key Features

  • High Efficiency: The L7987 regulator provides a high efficiency of up to 95%, which is crucial for minimizing heat generation and improving system reliability.
  • Wide Input Voltage Range: With an input voltage range from 4.5 V to 61 V, the STEVAL-ISA143V1 is versatile and can accommodate a wide range of supply voltages.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8 V to VIN, allowing for great flexibility in application design.
  • High Switching Frequency: The L7987 allows for a switching frequency up to 1 MHz, which enables the use of small-sized filtering components, thus reducing overall board space.
  • Thermal Protection: The board comes with thermal shutdown protection to prevent damage from overheating.

Applications

The STEVAL-ISA143V1 is suitable for a range of applications, including but not limited to:

  • Industrial power supplies
  • Consumer electronics
  • Telecommunication devices
  • Computer peripherals
  • Networking equipment

Design and Support

The evaluation board is designed to facilitate the testing and development of circuits using the L7987 regulator. It includes features such as an enable pin for power sequencing, soft-start, and an overcurrent protection circuit. The STEVAL-ISA143V1 is supported by comprehensive documentation, including schematics, a bill of materials, and application notes, which helps to accelerate the design process and reduce time to market.

You May Also Be Interested in

ON Semiconductor
BOARD EVAL BOOST REG MC34063
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3523EUD / DC1213A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3416EFE / Evaluation Kit For Ltc3416Efe
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3808EDE / LTC3808EDE DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
LTM8032 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Demonstration Circuit / BOARD DEMO LTM8032
Need more? Email Us
Linear Technology
LTM4607EV DC to DC Converter and Switching Regulator Chip 11.76VDC to 12.24VDC Output Demonstration Circuit / BOARD DEMO LTM4607EV
Need more? Email Us
Microsemi Corporation
KIT EVAL FOR SWITCHING REGULATOR
Lowest to $4.6119

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess