EN
  • EN
  • DE

STEVAL-TLL011V1

Part No STEVAL-TLL011V1
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Outputs and Type 1, Non-Isolated
Supplied Contents Board(s)
Utilized IC / Part STLD41
Base Product Number STEVAL
Other Names 497-12071,STEVALTLL011V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3B992
HTSUS 8473.30.1180
Win Source Part Number 1283847-STEVAL-TLL011V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-TLL011V1 CAD Model

Description

STEVAL-TLL011V1 - LED Array Driver Demonstration Board by STMicroelectronics

The STEVAL-TLL011V1 is a state-of-the-art demonstration board presented by STMicroelectronics, designed for driving LED arrays. This innovative board is based on the STP16CPC26, which is a monolithic, low-voltage, low-current power 16-bit shift register designed for LED panel displays. The board's primary application is to showcase the capabilities of the STP16CPC26 in driving LEDs with high efficiency and minimal power dissipation.

The STEVAL-TLL011V1 is equipped with a series of features that make it an ideal choice for those looking to develop or prototype LED lighting solutions. It operates over a wide supply voltage range, which allows for flexible adaptation to different power supplies, making it suitable for a variety of LED lighting applications. Additionally, the board supports a constant current output that can be adjusted up to 100 mA per channel, providing uniform brightness across the LED array.

One of the key benefits of the STEVAL-TLL011V1 is its thermal management capabilities. The board has been designed with an efficient heat dissipation system, ensuring that the LEDs and driver IC maintain optimal operating temperatures, thus extending the life of the components. The thermal design also allows for high-density mounting of LEDs, which is essential for applications requiring compact lighting solutions.

For developers looking to customize their applications, the STEVAL-TLL011V1 offers flexibility through its cascading feature. Multiple boards can be connected in series to drive an extended number of LEDs without compromising signal integrity, thanks to the built-in error detection feature of the STP16CPC26. This makes the board scalable for larger LED array projects.

With its robust design and versatile features, the STEVAL-TLL011V1 is an excellent demonstration platform for those interested in creating advanced LED lighting systems. Whether it's for architectural lighting, signalization, or display panels, this demonstration board from STMicroelectronics provides a reliable and efficient solution for driving LED arrays.

For more information, technical specifications, or to purchase the STEVAL-TLL011V1, visit the STMicroelectronics website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR LM3463 / LM3463 6, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM3406HV / LM3406HV 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
ams
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess