EN
  • EN
  • DE

STPTIC-27L2C4

Part No STPTIC-27L2C4
Manufacturer STMicroelectronics
Catalog RF Misc ICs and Modules
Description RF TUNABLE CAPACITORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 6 Weeks
Features RF IC Analog Tunable Capacitor GSM, LTE, WCDMA 700MHz ~ 2.7GHz - 3-WLCSP (0.75x0.94)
Manufacturer STMicroelectronics
Series Parascan™
Package Reel - TR
Mounting Surface Mount
Package 3-SMD, No Lead
Case / Package 3-WLCSP (0.75x0.94)
Family Name STPTIC
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-18403-2, 497-18403-1, 497-18403-6
Quantity per package 15000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898430-STPTIC-27L2C4
Ultra Librarian 3D Model Ultra Librarian STPTIC-27L2C4 CAD Model

Description

The STPTIC-27L2C4 is a state-of-the-art electronic component designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular device is part of the STPTIC series, which is renowned for its high-performance capabilities in power and signal management applications.

Key Features

  • High Voltage Ratings: The STPTIC-27L2C4 is designed to handle high voltage operations, making it suitable for a variety of demanding applications in industrial, automotive, and consumer electronics sectors.
  • Low On-Resistance: With its low on-resistance, this device ensures efficient power handling and minimizes losses, which is critical for energy-sensitive designs.
  • Fast Switching Capabilities: The component is capable of fast switching, which is essential for applications that require quick response times and high-frequency operations.
  • Thermal Efficiency: The STPTIC-27L2C4 has been engineered to maintain thermal stability, which prolongs the life of the product and ensures consistent performance even under strenuous conditions.
  • Compact Design: Its compact form factor allows for easy integration into various circuit designs, saving space on the PCB and reducing overall system size.

Applications

The versatility of the STPTIC-27L2C4 makes it an ideal choice for a wide range of applications, including:

  • Power supply modules
  • DC-DC converters
  • Motor control circuits
  • LED lighting systems
  • Automotive electronics
  • Telecommunication infrastructure

STMicroelectronics' commitment to quality and performance is evident in the STPTIC-27L2C4, which is backed by rigorous testing and validation processes. This ensures that each device meets the high standards expected by engineers and designers in today's competitive electronics marketplace.

Whether you're developing power management solutions or designing high-speed communication systems, the STPTIC-27L2C4 from STMicroelectronics offers the reliability and efficiency needed to power your innovation.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 2.3-3.8 GHZ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1734 $50.2860
705+ $0.1423 $100.3215
1,090+ $0.1379 $150.3110
1,500+ $0.1334 $200.1000
1,940+ $0.1290 $250.2600
2,600+ $0.1156 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 245,643 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess