EN
  • EN
  • DE

TDA0161FPT

Part No TDA0161FPT
Manufacturer STMicroelectronics
Catalog Interface - Sensor and Detector Interfaces
Description IC PROXIMITY DETECTORS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Proximity Detector
Operating Supply Current 12mA
Temperature Range - Operating 150°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 032057-TDA0161FPT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA0161FPT CAD Model

Description

STMicroelectronics TDA0161FPT Proximity Detector IC

The TDA0161FPT is a high-performance proximity detector integrated circuit from the reputable semiconductor manufacturer, STMicroelectronics. Designed for a wide range of applications, this IC is particularly suited for touchless switch systems and proximity sensing solutions. The TDA0161FPT is part of STMicroelectronics' commitment to providing advanced sensors and detectors for both industrial and consumer markets.

This proximity detector operates by detecting changes in the high-frequency field surrounding the external oscillator loop. When an object comes close to the oscillator loop, the amplitude of the oscillator's wave changes, and the TDA0161FPT processes this change to trigger an output. The sensitivity of the detector can be adjusted by changing the value of the external components, allowing for customization to suit specific application needs.

The TDA0161FPT is housed in a compact, flat package (FPT) that is designed for surface-mount technology (SMT), making it ideal for modern, space-constrained electronic designs. Its small footprint ensures it can be integrated into a variety of products without significantly impacting the overall size of the device.

Key features of the TDA0161FPT include its low power consumption, which is critical for battery-powered devices, and its ability to work with a wide range of supply voltages, making it versatile for use in different circuit configurations. Additionally, the IC offers robust immunity to interference and noise, ensuring reliable performance in challenging environments.

Applications for the TDA0161FPT are diverse and include consumer electronics, such as touchless controls for lighting and appliances, as well as industrial equipment like safety barriers and position sensors. Its ability to provide non-contact detection makes it an ideal choice for hygiene-sensitive environments, including medical facilities and cleanrooms.

Overall, the TDA0161FPT from STMicroelectronics is a sophisticated solution for designers looking to incorporate proximity sensing capabilities into their projects. With its flexible design and reliable performance, it represents a smart choice for a multitude of proximity detection applications.

You May Also Be Interested in

Renesas Electronics America
Lowest to $2.8549
Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Semtech Corporation
IC DAS ADC 16BIT 12-MLPD-WEP
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 1-INP SPI 16MLPQ
Need more? Email Us
Microchip Technology
IC SENSOR HUB LPC 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 3INP SPI 16MLPQ
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8150 $52.9750
150+ $0.6687 $100.3050
235+ $0.6478 $152.2330
320+ $0.6269 $200.6080
415+ $0.6060 $251.4900
555+ $0.5433 $301.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess